EN
  • EN
  • DE

SN54LS280J

Part No SN54LS280J
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description 54LS280 9-BIT ODD/EVEN PARITY GE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS280
Standard Package 24 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896338-SN54LS280J
Ultra Librarian 3D Model Ultra Librarian SN54LS280J CAD Model

Description

The SN54LS280J is a premium integrated circuit produced by Texas Instruments, renowned for their high-quality electronic components. This particular model is part of the 54LS series, which is well-regarded for its low-power Schottky technology. The SN54LS280J is specifically designed to be used in applications requiring a 9-Bit Parity Generator/Checker, making it an essential component in digital systems where error detection is crucial.

Key Features

  • Functionality: The SN54LS280J serves as a 9-bit parity generator or checker, which is instrumental in enhancing data integrity in communication and memory systems by detecting errors.
  • Package Type: It is housed in a durable ceramic J-package, which provides excellent thermal and electrical performance, ensuring the device's reliability in a variety of conditions.
  • Operating Temperature: This device is characterized for operation over the full military temperature range of -55°C to 125°C, making it suitable for use in extreme environments.
  • Power Supply: It operates at a typical voltage of 5V, which is standard for many digital systems, ensuring compatibility and ease of integration into existing designs.
  • Technology: Built on Low-power Schottky technology, the SN54LS280J offers a balance between speed and power consumption, making it an efficient choice for high-speed computing applications.

Applications

The SN54LS280J is versatile and can be implemented in a wide array of applications. It is particularly useful in:

  • Communication systems for error checking
  • Computer memory error detection and correction circuits
  • High-speed digital data processing
  • Reliable data transmission systems
  • Industrial control systems

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the SN54LS280J through detailed datasheets, application notes, and customer service. With TI's reputation for excellence in the semiconductor industry, users can rely on the SN54LS280J for consistent performance and durability.

You May Also Be Interested in

Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
SMSC Corporation
DOT MATRIX CHARACTER GENERATOR
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
54LS280 9-BIT ODD/EVEN PARITY GE
Need more? Email Us
Texas Instruments
Parity Generator
Need more? Email Us
Renesas Electronics America
74HC280 9 BIT ODD/EVEN PARITY GE
Lowest to $13.6694
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $0.6320
National Semiconductor (TI)
PARITY GENERATOR/CHECKER, TTL/H/
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess