EN
  • EN
  • DE

MC74ACT377MEL

Part No MC74ACT377MEL
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D Flip-Flop with Clock Enable
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 140MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
RoHS State Request Verification
Win Source Part Number 1219281-MC74ACT377MEL
Manufacturer Homepage www.onsemi.com
Family Name MC74ACT377
Introduction Date June 05, 2001
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74ACT377MEL CAD Model

Description

The MC74ACT377MEL is a high-performance, octal D-type flip-flop with clock enable, manufactured by ON Semiconductor. This integrated circuit is designed to provide a robust and efficient solution for temporary storage of data and edge-triggered data transfer in digital systems. It is a part of the ACT (Advanced CMOS Technology) family, which delivers the speed of bipolar FCT devices while maintaining the low power consumption of CMOS technology.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clock Enable
  • Package / Case: SOEIAJ-20
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C, making it suitable for industrial applications
  • Logic Level - Low: 0.5V, Logic Level - High: 1.5V
  • Supply Voltage: Operating range from 4.5V to 5.5V
  • Output Current: High/Low: 24mA/24mA
  • Propagation Delay Time: 8.5ns at 5V, providing swift data transfer

Applications

The MC74ACT377MEL is versatile and can be used in a wide range of applications, including:

  • Data storage and transfer
  • Communication systems
  • Processors and microcontrollers
  • Industrial control systems
  • Instrumentation and measurement equipment

Product Advantages

The device offers several advantages for designers and engineers:

  • High-Speed Operation: Fast propagation delay times are critical for high-speed data processing and communication.
  • Low Power Consumption: The ACT series combines high-speed performance with the energy efficiency of CMOS technology, reducing power requirements and heat generation.
  • Robustness: The operating temperature range ensures reliable performance in diverse environmental conditions.
  • Compatibility: The standardized SOEIAJ-20 package allows for easy integration into existing designs and compatibility with standard surface mount processes.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC74ACT377MEL is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
NXP / Nexperia
Lowest to $0.2703
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7521 $61.3235
85+ $1.4380 $122.2300
125+ $1.3929 $174.1125
175+ $1.3479 $235.8825
225+ $1.3028 $293.1300
300+ $1.1677 $350.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess