EN
  • EN
  • DE

CY74FCT377ATQCT

Part No CY74FCT377ATQCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 8-Bit Register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 7.2ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Win Source Part Number 1164434-CY74FCT377ATQCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CY74FCT377
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT377ATQCT CAD Model

Description

Product Overview: CY74FCT377ATQCT from Texas Instruments

The CY74FCT377ATQCT is a high-performance CMOS Octal D-Type Flip-Flop with Clock Enable from Texas Instruments, designed to meet the demanding needs of the modern electronic industry. This integrated circuit is part of the FCT family, known for its high-speed performance and low-power consumption, making it an ideal choice for a wide range of applications, including computing, networking, telecommunications, and industrial systems.

Key Features

  • High-Speed Operation: The CY74FCT377ATQCT is characterized for operation at a high frequency, ensuring rapid data processing and transfer speeds that are essential for high-performance systems.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains a low power profile, which helps to minimize power usage and heat generation within the system.
  • Octal D-Type Flip-Flops: The device contains eight edge-triggered D-type flip-flops, which can be used to store data or as a temporary buffer for data transfer.
  • Clock Enable Function: A clock enable function allows the flip-flops to synchronize with system clock signals only when enabled, providing greater control over data flow and system timing.
  • Edge-Triggered Design: The edge-triggered design ensures that data is captured at precise moments, enhancing the reliability and accuracy of data processing.
  • Bus-Friendly Outputs: The outputs of the CY74FCT377ATQCT are designed to interface seamlessly with the system bus, reducing the likelihood of signal contention and ensuring smooth data communication.

Applications

The versatility of the CY74FCT377ATQCT makes it suitable for various applications, including:

  • Data storage and buffering
  • System synchronization
  • Interface between different clock domains
  • Performance computing systems
  • Communication infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CY74FCT377ATQCT is no exception. Manufactured with the highest standards, this product offers excellent reliability and longevity, ensuring that it can withstand the rigors of intensive operational demands.

In conclusion, the CY74FCT377ATQCT from Texas Instruments is a robust and reliable component that offers the perfect blend of speed, power efficiency, and functionality, making it an excellent choice for designers and engineers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess