Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr NXP USA Inc.
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 5.5V
Frequency - Transition 21GHz
Noise Figure (dB Typ @ f) 0.6dB ~ 1.2dB @ 1.5GHz ~ 5.8GHz
Gain 12dB ~ 21dB
Power - Max 225mW
DC Current Gain (hFE) (Min) @ Ic, Vce 90 @ 10mA, 2V
Current - Collector (Ic) (Max) 60mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-343F
Supplier Device Package 4-DFP
Base Product Number BFU660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-BFU660F,115,NXPNXPBFU660F,115,568-8454-2,568-8454-1,BFU660F,115-ND,568-8454-6,BFU660F115,934064611115,954-BFU660F115
Standard Package 3,000
Win Source Part Number 959003-BFU660F,115
Ultra Librarian 3D Model Ultra Librarian BFU660F,115 CAD Model

Description

The BFU660F,115 is a cutting-edge RF transistor produced by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is designed to deliver exceptional performance in a wide range of applications that require high frequency and low noise operations.

The BFU660F,115 is part of the BFU6xx series of NPN wideband silicon germanium RF transistors. It boasts a transition frequency (fT) of 25 GHz, which ensures that it can handle high-speed signals with ease. This makes it an ideal choice for use in demanding RF applications such as satellite communication systems, cellular base stations, and professional mobile radio.

The device comes in a compact 4-pin, SOT343F (SC-70) surface-mount package, which minimizes its footprint on circuit boards and is suitable for high-density mounting. Its small size does not compromise its performance; the BFU660F,115 provides excellent thermal stability and reliability, thanks to its robust design and the use of high-quality materials.

One of the key features of this transistor is its low noise figure, which is typically 0.8 dB at 1 GHz. This characteristic is crucial for applications that require clear signal amplification with minimal distortion. The BFU660F,115 also offers high power gain, with a maximum gain of 23 dB at 2 GHz, allowing for efficient signal amplification in a variety of RF circuits.

The BFU660F,115 operates within a wide voltage range and can handle continuous collector currents up to 40 mA. This flexibility in operation makes it suitable for a variety of circuit designs and power levels. Additionally, the device is characterized for operation from -65°C to +150°C, ensuring reliable performance across a broad range of environmental conditions.

Overall, the BFU660F,115 from NXP Semiconductors is a high-quality RF transistor that offers superior performance for high-frequency applications. Its combination of low noise figure, high gain, and wideband capabilities make it a versatile and valuable component for engineers looking to design sophisticated RF systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC TRANS NPN RF LOW NOISE SC70-4
Need more? Email Us
ECAD model for MBC13900T1
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.3285
ECAD model for BC856SH6327XTSA1
Nexperia USA Inc.
TRANS PNP 45V 0.1A SOT883 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 150 mW Surface Mount SOT-883
Lowest to $0.1631
ECAD model for BC857BM,315
Diodes Incorporated
TRANS NPN 450V 4A TO220-3 / Bipolar (BJT) Transistor NPN 450 V 4 A 4MHz 75 W Through Hole TO-220-3
Need more? Email Us
ECAD model for APT13005DT-G1
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT23-3 / RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23
Lowest to $0.3546
ECAD model for BFR193E6327HTSA1
Infineon Technologies
TRANS NPN 45V 0.1A SOT23 / Bipolar (BJT) Transistor NPN 45 V 100 mA 250MHz 330 mW Surface Mount PG-SOT23
Need more? Email Us
ECAD model for BCX70KE6327HTSA1
Infineon Technologies
TRANS PNP 45V 0.1A SOT323 / Bipolar (BJT) Transistor PNP 45 V 100 mA 250MHz 250 mW Surface Mount PG-SOT323
Lowest to $0.0759
ECAD model for BC857CWH6327XTSA1
Diodes Incorporated
TRANS NPN 45V 0.5A SOT23-3 / Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 310 mW Surface Mount SOT-23-3
Lowest to $1.6421
ECAD model for BC817-16Q-7-F
Infineon Technologies
Transistor Rf NPN 4.5V SOT-343
Need more? Email Us
ECAD model for BFP 405 E6433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0571 $52.8550
120+ $0.8674 $104.0880
180+ $0.8403 $151.2540
250+ $0.8132 $203.3000
320+ $0.7861 $251.5520
430+ $0.7048 $303.0640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,400 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention