Product Overview: SN75ALS173NS
The SN75ALS173NS from Texas Instruments is a quadruple differential line receiver designed to meet the requirements of the ANSI TIA/EIA-422-B and ITU-T V.11 standards. This integrated circuit is optimized for balanced multipoint bus transmission at rates up to 10 million bits per second (10 Mbps).
Key Features
- Interface Type: Differential, designed to be compatible with ANSI TIA/EIA-422-B and ITU-T V.11 standards.
- Number of Receivers: 4, allowing for the reception of four separate differential data streams.
- Supply Voltage Range: 4.5V to 5.5V, suitable for typical digital logic circuits.
- Package: The device is available in a 16-pin SOP (Small Outline Package), offering a compact footprint for space-constrained applications.
- Temperature Range: Operates reliably over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
Applications
The SN75ALS173NS is ideal for use in applications that require high-speed data transmission over balanced lines, such as:
- Telecommunications equipment
- Networking equipment
- Data acquisition systems
- Industrial control systems
Performance and Reliability
With its robust design, the SN75ALS173NS ensures reliable data transmission and reception, even in electrically noisy environments. The integrated circuit features high input impedance, low-power consumption, and positive and negative current limiting. Additionally, it provides thermal shutdown protection to safeguard the device from over-temperature conditions.
Quality and Support
Texas Instruments is known for its commitment to quality and long-term reliability. The SN75ALS173NS is no exception, and it is backed by TI's comprehensive technical support and documentation. Whether you are designing a new system or upgrading an existing one, the SN75ALS173NS offers a dependable solution for your differential line reception needs.