EN
  • EN
  • DE

ADM3222ARSZ-REEL7

Part No ADM3222ARSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power, 3.3 V, RS-232 Line Drivers/Receivers | IC TXRX RS-232 3.3V W/SD 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADM3222
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140761-ADM3222ARSZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3222ARSZ-REEL7 CAD Model

Description

ADM3222ARSZ-REEL7 - A Robust Interface Solution by Analog Devices Inc.

The ADM3222ARSZ-REEL7 is a high-performance, dual-channel RS-232/V.28 transceiver from the esteemed manufacturer Analog Devices Inc. This interface IC is designed to operate from a single 3.3V power supply, making it an ideal choice for applications where power efficiency is crucial. Packaged in a compact 20-SSOP (Shrink Small Outline Package), it is part of a series that offers high data rate capabilities and ESD protection, ensuring reliable communication in demanding environments.

Key Features:

  • High Data Rates: The ADM3222ARSZ-REEL7 supports data rates up to 250 kbps, allowing for swift data transmission, which is essential for modern communication systems.
  • Low Power Consumption: With a low operational voltage of 3.3V and a typical supply current of only 300 µA, this transceiver is designed for power-sensitive applications.
  • Enhanced ESD Protection: The device features a robust ESD protection on RS-232 input/output lines, capable of withstanding ±15 kV human body model (HBM) discharges, which is critical for preventing damage during installation and operation.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection ensures that the device operates within safe temperature ranges, providing additional reliability and longevity.
  • Industry-Standard Pinout: The ADM3222ARSZ-REEL7 conforms to the industry-standard footprint and pinout, facilitating easy integration into existing designs without the need for significant board changes.

Applications:

The versatility of the ADM3222ARSZ-REEL7 makes it suitable for a wide range of applications, including:

  • Portable or battery-powered electronics
  • Point-of-sale (POS) terminals
  • Data communication systems
  • Peripherals and printers
  • Industrial control and automation systems

In summary, the ADM3222ARSZ-REEL7 offers a blend of high-speed data transfer, low power consumption, and robust protection features. Its compact size and industry-standard configuration make it an excellent choice for designers looking to enhance the reliability and efficiency of their RS-232 communication interfaces. Analog Devices Inc.'s commitment to quality ensures that this product delivers the performance expected for professional-grade applications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3860 $52.6320
28+ $3.5988 $100.7664
44+ $3.4863 $153.3972
60+ $3.3739 $202.4340
77+ $3.2614 $251.1278
103+ $2.9240 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess