EN
  • EN
  • DE

MC74AC132DR2G

Part No MC74AC132DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5 V to 1.1 V
Logic Level - High 2.2 V to 3.9 V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 121999-MC74AC132DR2G
Ultra Librarian 3D Model Ultra Librarian MC74AC132DR2G CAD Model

Description

ON Semiconductor MC74AC132DR2G Quad NAND Schmitt Trigger

The MC74AC132DR2G is a high-performance, quad 2-input NAND Schmitt Trigger manufactured by ON Semiconductor. This integrated circuit is designed to operate with a 5V power supply and is characterized for operation from -40°C to 85°C, making it suitable for a wide range of industrial and commercial applications. The device comes in a compact SOIC-14 package, which is ideal for space-constrained applications.

The MC74AC132DR2G features hysteresis between the positive-going and negative-going input thresholds, which is typically 800 mV at 5V and 25°C. This hysteresis allows the gates to have excellent noise immunity and to be used in applications that are susceptible to noise, as well as in applications that require slow input transition. The hysteresis characteristic also enables the device to transform slowly changing input signals into sharply defined jitter-free output signals, enhancing the circuit's overall performance.

With its fast switching characteristics, the MC74AC132DR2G is particularly suitable for implementing buffer registers, control circuits, and oscillators. Its Schmitt Trigger function also makes it ideal for use in wave and pulse-shaping circuits, astable multivibrators, and monostable multivibrators.

The device's inputs tolerate voltages up to 7V allowing interface of 5V systems to 3V systems. Additionally, it is fabricated with high-speed CMOS technology which ensures minimal power consumption and high noise immunity. The MC74AC132DR2G also supports TTL-compatible inputs, making it versatile for interfacing with various logic families.

In summary, the MC74AC132DR2G from ON Semiconductor is a reliable and versatile component for any design requiring a quad NAND Schmitt Trigger. Its robust hysteresis feature, combined with fast switching times and low power consumption, makes it an excellent choice for a multitude of electronic applications ranging from signal conditioning to complex logic circuits.

  • Part Number: MC74AC132DR2G
  • Package Type: SOIC-14
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 5V
  • Hysteresis: Typically 800 mV at VCC = 5V, TA = 25°C
  • Technology: High-speed CMOS
  • Input Voltage Tolerance: Up to 7V
  • Compatibility: TTL Inputs

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess