EN
  • EN
  • DE

SMBJ5342CE3/TR13

Part No SMBJ5342CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 4.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5342
Other Names Q3760724,Q5196785,SMBJ5342C,SMBJ5342C
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280449-SMBJ5342CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5342CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5342CE3/TR13 Zener Diode

The SMBJ5342CE3/TR13 from Microchip Technology is a robust and precise Zener diode, designed to offer superior voltage regulation with a high degree of reliability. This component is packaged in a DO-214AA (SMB) package, ensuring a compact footprint suitable for high-density circuit board designs. The SMBJ5342CE3/TR13 is an excellent choice for a wide range of applications, including voltage stabilization and protection in consumer electronics, industrial hardware, and communication systems.

With its Zener voltage of 6.2V and a power dissipation rating of 5W, the SMBJ5342CE3/TR13 is capable of handling significant power levels, making it an ideal solution for circuits requiring a stable and precise reference voltage. The device is also characterized by its low leakage current and excellent clamping capability, which are essential features for protecting sensitive electronic components from voltage spikes and transients.

Microchip Technology has engineered the SMBJ5342CE3/TR13 with a glass passivated junction, which provides enhanced reliability and long-term stability. This design ensures that the Zener diode can withstand harsh environmental conditions and operate effectively over a wide temperature range. The diode's quick response time is critical for transient voltage suppression, safeguarding electronic systems from abrupt voltage changes that could potentially cause damage.

The SMBJ5342CE3/TR13 is also RoHS compliant and halogen-free, reflecting Microchip Technology's commitment to environmental responsibility and the production of components that meet the highest standards of safety and sustainability. This Zener diode is supplied in tape and reel packaging, designated by the TR13 suffix, which facilitates automated pick-and-place assembly processes, thereby reducing manufacturing time and costs.

In summary, the SMBJ5342CE3/TR13 Zener diode from Microchip Technology is a high-performance, reliable, and environmentally friendly component that provides effective voltage regulation and transient protection in a wide array of electronic applications. Its compact size, power handling capabilities, and robust construction make it a valuable addition to any circuit designer's toolkit.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess