EN
  • EN
  • DE

HMC364S8GE

Part No HMC364S8GE
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description RF PWR DIVIDER 0HZ-12.5GHZ 8SOIC / RF Power Divider 0 Hz ~ 12.5 GHz 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Frequency 0 Hz ~ 12.5 GHz
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number HMC364
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 3A001A11B
HTSUS 8542.39.0001
Win Source Part Number 1020543-HMC364S8GE
Ultra Librarian 3D Model Ultra Librarian HMC364S8GE CAD Model

Description

The HMC364S8GE is a high-performance, GaAs HBT MMIC Divide-by-4 Static Divider from Analog Devices Inc. This advanced component is designed to cater to a wide range of applications, including point-to-point radios, VSAT, military & space, and test instrumentation. The HMC364S8GE is a testament to Analog Devices' commitment to providing cutting-edge technology and reliable performance in the field of RF and microwave signal processing.

Key Features

  • Frequency Range: The HMC364S8GE operates over a broad frequency range, making it versatile for various applications.
  • High Isolation: This device offers excellent isolation between input and output signals, ensuring minimal interference and high signal integrity.
  • Low Phase Noise: The low phase noise characteristic of the HMC364S8GE contributes to the overall performance of the system by providing a cleaner signal.
  • Output Power: It delivers consistent output power across its operating frequency range, which is critical for maintaining signal strength.
  • Package: The HMC364S8GE comes in a compact SMT package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatility of the HMC364S8GE makes it ideal for a number of applications. It is commonly used in:

  • Point-to-point and point-to-multipoint radios
  • Very Small Aperture Terminal (VSAT) systems
  • Military and space applications where reliability under harsh conditions is paramount
  • Test and measurement instrumentation, providing precise frequency division

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the HMC364S8GE is no exception. This product is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the highest standards of performance and reliability.

For engineers and designers looking for a reliable and high-performance frequency divider, the HMC364S8GE offers an exceptional solution that combines functionality, efficiency, and durability.

You May Also Be Interested in

M/A-Com Technology Solutions
RF PWR DIVIDER 5MHZ-1.2GHZ SM164 / RF Power Divider 5 MHz ~ 1.2 GHz SM-164
Lowest to $4.3657
Analog Devices Inc.
RF POWER DIVIDER 0HZ-4GHZ 8TSSOP / RF Power Divider 0 Hz ~ 4 GHz 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $124.0602
M/A-Com Technology Solutions
AMPLIFIER, ACTIVE SPLITTER, 3MMP
Need more? Email Us
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Lowest to $60.0000
Mini-Circuits
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 / RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $8.7895
Mini-Circuits
RF PWR DVDR 5MHZ-2GHZ 6SMD
Need more? Email Us
M/A-Com Technology Solutions
RF POWER DVDR 5MHZ-1.218GHZ 6SMD / RF Power Divider 5 MHz ~ 1.218 GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.71-2.025GHZ 12VQFN
Lowest to $3.3000
Mini-Circuits
BP2C1+
Lowest to $3.5909

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess