Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Mixed Technology
Number of Circuits 2
Applications General Purpose
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 133309-MC3423P1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC3423P1 CAD Model

Description

The ON Semiconductor MC3423P1 is a precision overvoltage crowbar sensing circuit designed to protect sensitive electronic equipment from potentially damaging overvoltage conditions. This integrated circuit (IC) is tailored for use in power supply systems where it is critical to safeguard the hardware from voltage transients and surges that can occur due to various disturbances, such as power spikes or lightning strikes.

The MC3423P1 features a highly accurate voltage reference and a comparator with a built-in adjustable threshold. When the input voltage exceeds the set threshold, the device quickly activates a crowbar mechanism, typically by triggering a thyristor or silicon-controlled rectifier (SCR), to short the power supply output to ground, thereby protecting the subsequent circuitry from overvoltage damage.

One of the key benefits of the MC3423P1 is its fast response time, which ensures that the protective action is taken promptly before the overvoltage can cause any harm. Additionally, the device includes hysteresis to prevent false triggering and to provide noise immunity, which is particularly important in electrically noisy environments.

The MC3423P1 is available in a versatile 8-pin PDIP package, making it easy to integrate into a variety of designs. Its operating temperature range from 0°C to 70°C allows for reliable performance in a wide range of environmental conditions. The IC is also designed for a broad voltage range, accommodating different types of power supplies and voltage requirements.

Applications for the MC3423P1 include power supply protection in consumer electronics, computer systems, industrial equipment, and telecommunications infrastructure. Its robust design ensures that it is a go-to solution for engineers looking to enhance the reliability and safety of their electronic systems.

Overall, the ON Semiconductor MC3423P1 is a critical component for any power management solution that requires efficient and reliable overvoltage protection. It is a testament to ON Semiconductor's commitment to providing high-quality, innovative products that meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC USB TRANSIENT SUPP SOT23-6
Lowest to $1.2062
ECAD model for SN65220DBVTG4
Analog Devices Inc.
IC 1CH PROTECTOR 8MSOP
Need more? Email Us
ECAD model for ADG465BRM
Littelfuse Inc.
SPD MOD 1P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-1P0-R
Littelfuse Inc.
SPD MOD 2P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-2P0-R
Littelfuse Inc.
SPD MOD 2P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-2P0-R
Littelfuse Inc.
4 CH 14A 30V SCR MSOP10
Need more? Email Us
ECAD model for SP725AATG
Texas Instruments
IC USB TRANSIENT SUPP 8-DIP
Need more? Email Us
ECAD model for SN65240PG4
Littelfuse Inc.
SPD MOD 1P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-1P0-R
IXYS
TVS DEVICE MIXED 900V FP-CASE
Need more? Email Us
ECAD model for IXBOD1-09

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention