EN
  • EN
  • DE

STWD100NYWY3F

Part No STWD100NYWY3F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC WATCHDOG TIME CIRCUIT SOT23-5 / Processor Supervisor 1 Open Drain/Push-Pull 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12 s Minimum
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 031601-STWD100NYWY3F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STWD100
Introduction Date November 08, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STWD100NYWY3F CAD Model

Description

The STWD100NYWY3F is a state-of-the-art watchdog timer integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact and efficient IC is specifically engineered to supervise microcontroller activity, ensuring reliable system operation by providing a fail-safe mechanism in the event of a system malfunction or software freeze.

Key Features

  • Watchdog Timer: The IC incorporates a programmable watchdog timer with a fixed delay time of 3.4 ms, ensuring timely response to system anomalies.
  • Operating Voltage Range: The device operates over a wide voltage range from 2.5V to 5.5V, making it suitable for a variety of applications across different voltage levels.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low current consumption of 13 μA typ. at VCC = 3.3 V, contributing to overall system power efficiency.
  • Temperature Range: The STWD100NYWY3F is operational over an industrial temperature range from -40°C to +125°C, ensuring reliability across diverse environmental conditions.
  • Compact Package: Available in a tiny 5-pin SOT23 package, it is ideal for space-constrained applications.

Applications

The STWD100NYWY3F is versatile and can be used in a wide array of applications, including:

  • Computer systems
  • Embedded systems
  • Industrial controllers
  • Automotive systems
  • Portable and battery-powered devices

Reliability and Safety

STMicroelectronics has designed the STWD100NYWY3F with reliability in mind. The watchdog timer helps prevent system failures by resetting the microcontroller in the event of a software error or hardware malfunction. This proactive approach to system monitoring makes the STWD100NYWY3F an essential component for systems requiring high levels of safety and reliability.

With its robust feature set and the reputation of STMicroelectronics for high-quality semiconductor products, the STWD100NYWY3F is an excellent choice for designers looking to enhance system integrity and prevent costly downtime due to system errors.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2722 $50.3570
450+ $0.2233 $100.4850
695+ $0.2164 $150.3980
960+ $0.2094 $201.0240
1,240+ $0.2024 $250.9760
1,655+ $0.1815 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess