Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK
Package Bulk
Accessory Type Plug, Sealing
Number of Positions 1
For Use With/Related Products Universal MATE-N-LOK Series
Base Product Number 794758
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names -794758-1-SI,-794758-1-LSI,7947581,A30725,-794758-1-CSI
Standard Package 20,000
Win Source Part Number 1155317-794758-1
Ultra Librarian 3D Model Ultra Librarian 794758-1 CAD Model

Description

The Universal MATE-N-LOK series of connectors from TE Connectivity AMP Connectors offers a range of accessories and connectors designed for use in a wide variety of applications.

  • Accessory Type: Plug and sealing
  • Series: Universal MATE-N-LOK
  • Position: Single
  • Standard Package: 20,000 pieces
  • Cross-Reference: 794758-1

You May Also Be Interested in

Samtec Inc.
FLEXIBLE SURFACE MOUNT BOARD STA / Position Header Spacer Connector
Need more? Email Us
ECAD model for TW-18-09-L-D-255-SM
JAE Electronics
CONN HEADER SMD R/A 2POS 3MM / Connector Header Surface Mount, Right Angle 2 position 0.118" (3.00mm)
Need more? Email Us
ECAD model for ES9P002VF1R1600
Amphenol
Need more? Email Us
ECAD model for 503380001
JST Sales America Inc.
Need more? Email Us
ECAD model for SM06B-SURS-TF(LF)
Samtec Inc.
CONN HEADER R/A 12POS 2.54MM / Connector Header Through Hole, Right Angle 12 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for TSS-106-04-G-D-RA
Texas Instruments
Need more? Email Us
ECAD model for 68X5498
Hirose Electric Co Ltd
CONNECTOR / Connector Header Through Hole 4 position 0.312" (7.92mm)
Need more? Email Us
ECAD model for DF22-4P-7.92DSA(53)
Hirose Electric Co Ltd
CONN HEADER VERT 30POS 2.5MM / Connector Header Through Hole 30 position 0.098" (2.50mm)
Need more? Email Us
ECAD model for DF1BZ-30DP-2.5DSA
Samtec Inc.
FLEXIBLE MICRO BOARD STACKING HE / Position Header Spacer Connector
Need more? Email Us
ECAD model for FW-08-02-G-D-189-075

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1593 $50.1795
770+ $0.1307 $100.6390
1,185+ $0.1266 $150.0210
1,635+ $0.1225 $200.2875
2,110+ $0.1185 $250.0350
2,825+ $0.1062 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 44,000 pieces
MOQ: 315 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention