EN
  • EN
  • DE

F28388DPTPS

Part No F28388DPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176HLQFP / C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 108K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.26V
Data Converters A/D 20x12b, 29x16b SAR; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number F28388
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-F28388DPTPS
Standard Package 40
Win Source Part Number 1318596-F28388DPTPS
Ultra Librarian 3D Model Ultra Librarian F28388DPTPS CAD Model

Description

Product Overview: F28388DPTPS from Texas Instruments

The F28388DPTPS is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and versatility in various applications. As part of the C2000™ family, this MCU is specifically designed to cater to the demanding needs of real-time control systems.

Key Features:

  • Advanced Processing Core: At the heart of the F28388DPTPS is a powerful 32-bit floating-point TMS320C28x CPU core. This core is optimized for control applications and provides the necessary computational horsepower for complex algorithms.
  • Dual-Core Capability: The device features a secondary ARM Cortex-M4 core, which allows for efficient handling of control and management tasks, thereby freeing up the main core for critical real-time processing.
  • Memory: With a generous provision of integrated memory, including up to 1MB of Flash and 516KB of RAM, the F28388DPTPS is equipped to handle extensive code and data storage.
  • Robust Peripherals: A wide array of peripherals supports the MCU's functionality, including multiple serial communication interfaces, a 16-channel enhanced pulse width modulator (ePWM), 12-bit analog-to-digital converters (ADCs), and configurable digital I/O pins.
  • Real-Time Control: The inclusion of a high-resolution PWM and fast ADCs makes this MCU an ideal choice for precision motor control, renewable energy systems, and power conversion applications.
  • Connectivity: Enhanced connectivity features such as CAN, USB, and Ethernet support ensure that the F28388DPTPS can be easily integrated into a larger system or network.

Applications:

The versatility of the F28388DPTPS allows it to be used in a multitude of applications, such as:

  • Industrial drives and automation
  • Renewable energy systems, including solar inverters and wind turbines
  • Power supplies and converters
  • Advanced automotive systems
  • Robotics and unmanned vehicles

With its robust feature set and dual-core architecture, the F28388DPTPS from Texas Instruments is a powerful MCU choice for engineers looking to push the boundaries of what's possible in control-oriented applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0265 $78.0530
4+ $32.0218 $128.0872
5+ $31.0211 $155.1055
7+ $30.0204 $210.1428
9+ $29.0197 $261.1773
12+ $26.0177 $312.2124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 558 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess