Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.2V, 1.8V
Current - Output 3A, 2A
Voltage - Input 4.5V ~ 16V
Regulator Topology Buck
Frequency - Switching 300kHz ~ 1.4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS65270
Base Product Number TPS65270
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 937302-TPS65270EVM
Ultra Librarian 3D Model Ultra Librarian TPS65270EVM CAD Model

Description

The TPS65270EVM from Texas Instruments is a fully-integrated evaluation module that showcases the capabilities and robust features of the TPS65270 PMIC (Power Management Integrated Circuit). Designed for a wide range of applications, including consumer electronics, automotive, and industrial systems, the TPS65270EVM offers a versatile platform for developers and engineers to test and validate the TPS65270 PMIC's performance in real-world scenarios.

Key Features

  • Dual Synchronous Step-Down Converter: The EVM includes two highly efficient, adjustable, step-down converters that can deliver up to 2A and 1A of continuous output current, respectively.
  • Multiple Output Rails: It supports multiple output voltage rails, providing the flexibility needed for powering various components in a system.
  • Integrated LDOs: Two low-dropout linear regulators are included for additional low-noise power rails, ideal for sensitive analog or RF circuits.
  • Programmable Sequencing: The onboard sequencing engine allows for programmable power-on and power-off sequences, ensuring proper startup and shutdown procedures for complex systems.
  • Thermal Protection: The TPS65270EVM comes with built-in thermal shutdown protection to safeguard the system under extreme conditions.
  • Adjustable Switching Frequency: The switching frequency of the converters is adjustable, allowing engineers to optimize the performance for their specific application needs.
  • Comprehensive Evaluation Kit: The EVM includes all necessary hardware for immediate setup and testing, including connectors, jumpers, and test points for easy access to all functions.

Applications

The versatility of the TPS65270EVM makes it suitable for a variety of applications, including:

  • Portable and Battery-Powered Devices
  • Automotive Infotainment and Telematics
  • Industrial Control Systems
  • Networking and Telecommunications Equipment
  • Consumer Electronics

Conclusion

With its comprehensive feature set and flexible design, the TPS65270EVM from Texas Instruments is an invaluable tool for designers looking to explore the functionality and optimize the use of the TPS65270 PMIC in their own products. Whether for prototyping or educational purposes, this evaluation module provides a solid foundation for developing efficient and reliable power management solutions.

You May Also Be Interested in

STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Texas Instruments
EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51125EVM
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention