EN
  • EN
  • DE

MAXM15066EVKIT#

Part No MAXM15066EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BUCK MOD MAXM15066 / MAXM15066 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Series Himalaya
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 300mA
Voltage - Input 8.5V ~ 60V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAXM15066
Base Product Number MAXM15066
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348819-MAXM15066EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXM15066EVKIT# CAD Model

Description

MAXM15066EVKIT# Evaluation Kit by Maxim Integrated

The MAXM15066EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for the MAXM15066 step-down DC-DC converter module. This evaluation kit enables engineers to thoroughly test the capabilities and performance of the MAXM15066 module in a variety of applications, ensuring that it meets the specific design requirements of their projects.

Product Features

  • Integrated step-down power module with a 4.5V to 42V input voltage range, providing flexibility across various supply voltages.
  • Adjustable output voltage from 0.9V to 0.9 x VIN, allowing for a wide range of output voltage settings to match the needs of different circuits.
  • Capable of delivering up to 3.5A of output current, suitable for powering a variety of low-power to medium-power applications.
  • High-efficiency, compact design that minimizes power loss and saves board space.
  • Integrated components including inductor and passives to reduce external component count and simplify design.
  • Overcurrent protection, overvoltage protection, and thermal shutdown features enhance the safety and reliability of the power supply.

Kit Contents

  • Fully assembled and tested evaluation board for the MAXM15066.
  • USB interface for easy connection and control.
  • On-board jumpers and connectors for configuring the evaluation board and for easy probing and measurement.
  • Comprehensive documentation including schematics, layout files, and a detailed user guide to facilitate quick setup and experimentation.

Applications

The MAXM15066EVKIT# is ideal for testing the MAXM15066 in a variety of applications such as:

  • Point of Load (POL) power supplies.
  • Industrial control and automation systems.
  • Automotive and transportation.
  • Telecommunications equipment.
  • Networking devices and servers.

With the MAXM15066EVKIT#, designers and engineers have a powerful tool to streamline the development process and ensure that their power supply designs are robust, efficient, and ready for integration into their final products.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess