EN
  • EN
  • DE

MC33560DWR2

Part No MC33560DWR2
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC PWR MANAGMENT 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Smart Card Reader, Writer
Supply Voltage - Operating 1.8 V to 6.6 V
Case / Package 24-SOIC
Mounting Surface Mount
Win Source Part Number 116219-MC33560DWR2
Ultra Librarian 3D Model Ultra Librarian MC33560DWR2 CAD Model

Description

ON Semiconductor MC33560DWR2 Smart Card Interface

The ON Semiconductor MC33560DWR2 is a sophisticated interface chip designed to facilitate communication between smart cards and microcontrollers. It's an integral component commonly used in a variety of applications including banking, telecommunications, and secure access systems. This interface IC ensures reliable data exchange with smart cards, adhering to ISO 7816, GSM 11.11, and other relevant industry standards for smart card interfaces.

Constructed with attention to power efficiency, the MC33560DWR2 features a low power consumption profile which is critical for battery-operated devices. It supports a wide range of smart card supply voltages, providing the flexibility needed to accommodate different card types. The voltage range can be programmed to 3V, 5V, or 1.8V, making it a versatile choice for various smart card operations.

The device comes in a compact 28-SOIC wide body package, which is suitable for space-constrained applications. It includes built-in protection features such as short-circuit and thermal shutdown protection, ensuring the safety and longevity of the device. Additionally, the MC33560DWR2 has an automatic deactivation sequence during overcurrent conditions, which helps to preserve the integrity of the smart card and the interface itself.

Key features of the MC33560DWR2 include:

  • ISO 7816, GSM 11.11 compliant
  • Programmable supply voltage for smart cards (1.8V, 3V, 5V)
  • Low power consumption
  • Short-circuit and thermal protection
  • Automatic deactivation during overcurrent conditions
  • 28-SOIC wide body package

For developers and engineers, the MC33560DWR2 offers an easy-to-implement solution for smart card interfacing, providing a reliable and secure connection that is essential for sensitive data transactions. Whether it's for payment systems, identity verification, or secure communications, this ON Semiconductor product stands out as a robust and efficient choice for smart card interface applications.

Overall, the MC33560DWR2 is a testament to ON Semiconductor's commitment to providing high-quality, reliable integrated circuits for the ever-evolving world of smart card technology.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2393 $64.9572
9+ $13.3241 $119.9169
14+ $12.9083 $180.7162
19+ $12.4913 $237.3347
24+ $12.0755 $289.8120
33+ $10.8258 $357.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess