EN
  • EN
  • DE

PI3HDMI511AZLEX

Part No PI3HDMI511AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications HDMI
Voltage - Supply 3.3V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
Base Product Number PI3HDMI511
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 725970-PI3HDMI511AZLEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI511AZLEX CAD Model

Description

The PI3HDMI511AZLEX is a state-of-the-art HDMI switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced switch is specifically engineered to facilitate the high-speed switching of HDMI signals, making it an ideal solution for a variety of multimedia applications.

Key Features:

  • High-Performance Switching: Supports HDMI 1.3 and is capable of handling data rates up to 3.4 Gbps, ensuring seamless switching between high-definition audio and video sources.
  • Deep Color Support: Compatible with deep color video formats, providing vibrant and detailed images for an immersive viewing experience.
  • Audio Return Channel (ARC): Includes support for ARC, allowing the HDMI connection to transfer audio data upstream to a surround sound system or a soundbar without the need for additional cables.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3HDMI511AZLEX consumes minimal power, making it suitable for energy-sensitive applications.
  • Easy Integration: Comes in a compact package, allowing for straightforward integration into existing systems or new designs with space constraints.
  • ESD Protection: Built with integrated electrostatic discharge (ESD) protection to safeguard against common electrical surges and static events.

Applications:

The versatility of the PI3HDMI511AZLEX HDMI switch makes it suitable for a wide range of applications, including:

  • Home theater systems
  • Professional AV equipment
  • Video conferencing systems
  • Gaming consoles
  • Computer monitors and graphics cards

With its blend of high-speed performance, robust feature set, and reliability, the PI3HDMI511AZLEX from Diodes Incorporated represents a top-tier solution for any application requiring the management of multiple HDMI sources. Its technical sophistication ensures that it can handle the latest audio and video standards, providing users with a future-proofed tool for their multimedia needs.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess