EN
  • EN
  • DE

SN65DSI84TPAPRQ1

Part No SN65DSI84TPAPRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive
Interface Serial
Voltage - Supply 1.65V ~ 1.95V
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Mounting Type Surface Mount
Base Product Number 65DSI84
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 814466-SN65DSI84TPAPRQ1
Ultra Librarian 3D Model Ultra Librarian SN65DSI84TPAPRQ1 CAD Model

Description

Introducing the SN65DSI84TPAPRQ1 from Texas Instruments

The SN65DSI84TPAPRQ1 is a state-of-the-art display interface chip designed by Texas Instruments, specifically engineered to meet the rigorous demands of automotive and industrial display applications. This powerful and versatile chip is an ideal solution for developers looking to interface high-resolution displays with a wide array of devices.

Key Features:

  • DSI to FlatLink™ Conversion: At the heart of the SN65DSI84TPAPRQ1 is its ability to convert a Dual-DSI input to a FlatLink™ output, enabling the use of high-resolution displays within automotive infotainment systems, navigation units, and industrial instrument panels.
  • High-Resolution Support: The chip supports display resolutions up to 1080p at 60 Hz, making it perfect for high-definition screens that require crystal-clear image quality.
  • Automotive-Qualified: As part of Texas Instruments' commitment to automotive excellence, the SN65DSI84TPAPRQ1 is AEC-Q100 qualified, ensuring reliable performance under the extreme conditions of automotive environments.
  • Low Electromagnetic Interference (EMI): With an emphasis on minimizing EMI, the chip features a reduced number of high-speed differential lines, which helps in meeting stringent EMI requirements of automotive and industrial standards.
  • Flexible Configuration: The device can be configured through an I2C-compatible interface, allowing for easy customization and adaptability to specific application needs.

Applications:

The versatility of the SN65DSI84TPAPRQ1 makes it suitable for a wide range of applications, including but not limited to:

  • Automotive infotainment and cluster displays
  • Navigation systems
  • Center console screens
  • Rear-seat entertainment systems
  • Industrial control panels and human-machine interfaces (HMIs)

With its robust design and advanced features, the SN65DSI84TPAPRQ1 is a top-tier choice for developers aiming to integrate high-resolution displays into their automotive or industrial products. Texas Instruments' commitment to quality and performance is evident in this chip, providing a reliable and efficient solution for advanced display interfacing requirements.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0326 $60.1630
11+ $9.8729 $108.6019
16+ $9.5644 $153.0304
22+ $9.2559 $203.6298
28+ $8.9473 $250.5244
38+ $8.0217 $304.8246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess