EN
  • EN
  • DE

MC33368DG

Part No MC33368DG
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description High Voltage GreenLine TM Power Factor Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series GreenLine
Packaging Tube
Part Status Obsolete(EOL)
Mode Critical Conduction (CRM)
Current - Startup 16mA
Operating Supply Voltage 10 V ~ 16 V
Operating Temperature Range -25°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width) 14 Leads
Manufacturer Package 16-SOIC
Win Source Part Number 1218389-MC33368DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC33368
Introduction Date April 11, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC33368DG CAD Model

Description

ON Semiconductor MC33368DG - High Voltage GreenLine Power Factor Controller

The ON Semiconductor MC33368DG is a sophisticated Power Factor Controller (PFC) designed for use in power supply systems that require high efficiency and power factor correction. This integrated circuit is part of ON Semiconductor's GreenLine™ series, which emphasizes energy efficiency and environmental friendliness.

Key Features

  • High-Voltage Startup: The MC33368DG is equipped with a high-voltage startup circuit that allows for efficient power management and reduces standby power consumption.
  • Low Power Standby Mode: It features a low power standby mode that contributes to energy savings, making it an ideal choice for applications that are sensitive to power usage.
  • Minimal External Components: The device is designed to operate with minimal external components, simplifying design and reducing overall system cost.
  • Current Mode Control: It employs current mode control for fast transient response and improved loop stability.
  • Programmable Oscillator Frequency: The oscillator frequency is programmable, allowing designers to customize their applications according to specific requirements.

Applications

The MC33368DG is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Power supplies for desktop and notebook computers
  • Televisions and monitors
  • Industrial power systems
  • Telecom power supplies
  • AC-DC adapters and battery chargers

Product Specifications

The MC33368DG is offered in a SOIC-16 package, providing a compact form factor for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. With its high-voltage capability and focus on energy efficiency, the MC33368DG is an excellent choice for designers looking to enhance power factor correction in their power supply designs.

Environmental and Quality Certifications

ON Semiconductor places a strong emphasis on environmental sustainability and quality. The MC33368DG complies with various industry standards for quality and reliability, ensuring that it meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8957 $57.9140
49+ $2.3761 $116.4289
76+ $2.3018 $174.9368
104+ $2.2275 $231.6600
135+ $2.1533 $290.6955
180+ $1.9305 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess