Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Mode Average Current
Current - Startup 200 µA
Voltage - Supply 11V ~ 16.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number FAN4810
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590651-FAN4810M
Ultra Librarian 3D Model Ultra Librarian FAN4810M CAD Model

Description

Introducing the FAN4810M Power Factor Correction Controller from ON Semiconductor

The FAN4810M, brought to you by ON Semiconductor, is a cutting-edge power factor correction (PFC) controller designed for high-efficiency and reliable operation in various applications. This innovative component is engineered to enhance power systems by reducing power loss and improving power supply quality, making it an essential part of modern energy management solutions.

Key Features of FAN4810M

  • Continuous Conduction Mode (CCM): The FAN4810M operates in Continuous Conduction Mode, which ensures that the inductor current never falls to zero, providing superior efficiency and reduced electromagnetic interference (EMI).
  • Low Total Harmonic Distortion (THD): With its advanced control algorithms, the FAN4810M maintains low THD, ensuring compliance with international power quality standards and reducing stress on the electrical infrastructure.
  • High Power Factor: Achieving a near-unity power factor, this controller significantly reduces reactive power, leading to improved energy utilization and cost savings for end-users.
  • Universal Input Voltage Range: The FAN4810M is designed to operate across a wide range of input voltages, making it suitable for global applications without the need for additional components or adjustments.
  • Over-Voltage Protection (OVP): The built-in OVP feature ensures that the controller and connected devices are protected from voltage spikes, enhancing system reliability and longevity.
  • Brownout Protection: This controller is equipped with brownout protection, safeguarding the system against drops in input voltage which could otherwise lead to unpredictable behavior.

Applications

The versatility of the FAN4810M makes it an ideal choice for a wide array of applications, including:

  • AC-DC Adapters
  • Televisions and Monitors
  • Power Supplies for Desktops and Servers
  • Industrial Power Systems
  • LED Lighting

ON Semiconductor's commitment to innovation is reflected in the FAN4810M, which is designed to meet the demands of modern power management requirements. By incorporating this PFC controller into your designs, you can expect not only to optimize energy consumption but also to contribute to a greener and more sustainable environment.

For detailed specifications and application support, visit ON Semiconductor's official website or contact their customer support team. The FAN4810M is more than just a component; it's a step towards smarter and more energy-efficient power solutions.

You May Also Be Interested in

ON Semiconductor
IC PFC CONTROLLER CCM 8DIP
Need more? Email Us
ECAD model for NCP1653APG
Texas Instruments
IC PFC/PWM COMB CNTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC Tube
Need more? Email Us
ECAD model for UCC28528DWG4
NXP / Nexperia
IC CTLR SMPS 8SO / AC/DC Switching Converters
Need more? Email Us
ECAD model for TEA1532CT/N1,118
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC
Lowest to $0.8993
ECAD model for NCL2801CFADR2G
Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP
Lowest to $1.9855
ECAD model for MC34262PG
ON Semiconductor
IC PFC CTLR/PRECONVERTER 8-SOIC
Lowest to $0.3412
ECAD model for NCP1608BDR2G
ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Need more? Email Us
ECAD model for MC34262DG
Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention