ON Semiconductor MC33264D-3.3R2 Voltage Regulator
The ON Semiconductor MC33264D-3.3R2 is a precision micro-power voltage regulator designed to maintain stability and efficiency in a wide range of electronic applications. This component is particularly well-suited for battery-powered devices, where power conservation is paramount. Offering a fixed output voltage of 3.3V, this regulator ensures a consistent performance for circuits that require a stable power supply.
Key Features
- Output Voltage: Fixed at 3.3 volts, providing a stable voltage source for sensitive electronics.
- Low Dropout Voltage: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
- High Accuracy: The output voltage is maintained with high accuracy, ensuring reliable operation for high-precision applications.
- Low Quiescent Current: The MC33264D-3.3R2 is optimized for low quiescent current, making it ideal for battery-operated devices where extending battery life is critical.
- Thermal Shutdown and Current Limiting: Built-in thermal shutdown and current limiting features protect the device and the application circuit from damage due to overheating and overcurrent conditions.
- Package: Available in a compact SOIC-8 package, it is suitable for space-constrained applications.
Applications
- Battery-powered devices
- Portable consumer electronics
- Microcontrollers and digital logic supplies
- Automotive electronics
- Telecommunications infrastructure
The MC33264D-3.3R2 voltage regulator from ON Semiconductor is a reliable solution for applications requiring a regulated 3.3V power supply. Its precision, low power consumption, and protective features make it an excellent choice for designers looking to enhance the performance and longevity of their electronic products.
With its commitment to quality and performance, the MC33264D-3.3R2 is a testament to ON Semiconductor's reputation for delivering industry-leading power management solutions.