EN
  • EN
  • DE

SVF511R3K2CMK4

Part No SVF511R3K2CMK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series Vybrid, VF5xxR
Package Tray
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration No
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Additional Interfaces CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Base Product Number SVF511
Other Names 568-14980,935318886557,SVF511R3K2CMK4
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1261890-SVF511R3K2CMK4
Ultra Librarian 3D Model Ultra Librarian SVF511R3K2CMK4 CAD Model

Description

Introducing the NXP SVF511R3K2CMK4 Microcontroller

The NXP SVF511R3K2CMK4 is a state-of-the-art microcontroller designed to cater to the intense demands of modern embedded systems. This robust MCU is part of NXP's renowned product line, known for its reliability, performance, and integration of advanced features. The SVF511R3K2CMK4 is an ideal choice for designers and engineers looking to create sophisticated applications in automotive, industrial, and consumer electronics.

Key Features and Benefits

  • Advanced Core: At the heart of the SVF511R3K2CMK4 is a powerful ARM Cortex-M4 core, which provides exceptional processing capabilities, including a floating-point unit for math-intensive operations.
  • Generous Memory: The microcontroller comes equipped with ample memory resources, including high-speed flash memory and SRAM, ensuring smooth and efficient operation even in complex applications.
  • Connectivity: With a range of communication interfaces such as CAN, SPI, I2C, and UART, this MCU offers excellent connectivity options for various peripherals and external devices.
  • Robust Security: Security is a top priority, and the SVF511R3K2CMK4 addresses this with features designed to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Energy efficiency is another hallmark of this microcontroller, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The device is engineered to withstand extreme temperatures, ensuring reliable performance in harsh environments.

Applications

The versatility of the NXP SVF511R3K2CMK4 makes it a perfect fit for a wide array of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices and IoT solutions
  • Medical equipment
  • Complex consumer electronics

Whether you are developing the next generation of automotive technology, creating cutting-edge industrial machinery, or innovating within the IoT space, the NXP SVF511R3K2CMK4 provides the performance, security, and reliability needed to bring your products to the forefront of technology.

With its impressive set of features and capabilities, the NXP SVF511R3K2CMK4 stands out as a top-tier microcontroller that can help you achieve your design objectives and drive your projects to success.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess