EN
  • EN
  • DE

MAX17140AETL+

Part No MAX17140AETL+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC DISPL PMIC PROGR OUTPUT QFN / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX17140
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 702086-MAX17140AETL+
Ultra Librarian 3D Model Ultra Librarian MAX17140AETL+ CAD Model

Description

Maxim Integrated MAX17140AETL+ Overview

The MAX17140AETL+ is a high-performance, step-up DC-DC converter designed by Maxim Integrated, a leader in analog and mixed-signal products. This compact and efficient integrated circuit is specifically engineered to provide a reliable power solution for small form factor applications, particularly in the realm of portable electronics.

Key Features

  • High Efficiency: The MAX17140AETL+ boasts a high conversion efficiency, which is crucial for battery-powered devices where energy conservation is paramount.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various battery technologies and configurations.
  • Adjustable Output Voltage: This component allows for an adjustable output voltage, giving designers the flexibility to use it in a multitude of applications requiring different voltage levels.
  • Low Quiescent Current: The device’s low quiescent current helps to extend battery life by reducing standby power consumption.
  • Integrated MOSFETs: With internal power MOSFETs, the MAX17140AETL+ minimizes the need for external components, thereby reducing the overall design footprint and simplifying the circuit design.
  • Protection Features: It includes multiple protection features such as overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the end application.

Applications

The MAX17140AETL+ is ideal for powering OLED displays and is versatile enough for use in other portable devices such as smartphones, tablets, and digital cameras. Its high efficiency and small package size make it an excellent choice for space-constrained applications requiring a boost in voltage.

Package and Availability

Maxim Integrated offers the MAX17140AETL+ in a compact, 16-pin TQFN package, which is optimized for thermal performance and space-saving on the PCB. This product is available for order and can be sourced through Maxim Integrated's distribution network or directly from their website.

In summary, the MAX17140AETL+ from Maxim Integrated is a versatile and efficient solution for designers looking to enhance the power management capabilities of their portable and compact electronics with minimal impact on battery life and device size.

You May Also Be Interested in

dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,661 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess