EN
  • EN
  • DE

MC33178DG

Part No MC33178DG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Low Noise Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1.5mV
Operating Supply Current 1.7mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 4 V ~ 36 V, ±2 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1218265-MC33178DG
Manufacturer Homepage www.onsemi.com
Family Name MC33178
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Czech Republic, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Audio, Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC33178DG CAD Model

Description

ON Semiconductor MC33178DG - Operational Amplifier

The ON Semiconductor MC33178DG is a high-performance operational amplifier that boasts a range of features designed to cater to a variety of applications requiring low power consumption and high accuracy. This operational amplifier is particularly well-suited for battery-powered devices, portable equipment, and any other applications where power efficiency is a critical factor.

One of the key attributes of the MC33178DG is its low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended input. This characteristic is essential for precision applications such as instrumentation and control systems. Furthermore, the device features a low input bias current, which minimizes the effect on the signal source and preserves signal integrity.

The MC33178DG operates over a wide range of power supply voltages from ±1.5V to ±18V, or 3V to 36V for single supply configurations. This flexibility in power supply requirements allows for its use in various electronic systems without the need for additional power regulation components. Its rail-to-rail output capability enables the amplifier to drive signals to the power supply rails, maximizing the dynamic range in applications with limited supply voltages.

With a typical slew rate of 7.0 V/µs, the MC33178DG can handle fast-changing signals, making it suitable for applications such as audio processing, active filters, and signal conditioning. Additionally, the device's low total harmonic distortion (THD) ensures clean amplification of audio signals, which is crucial for high-fidelity audio equipment.

Packaged in a SOIC-8 (Small Outline Integrated Circuit) package, the MC33178DG is designed for easy integration into a wide range of electronic circuits. Its compact size and surface-mount packaging make it an excellent choice for space-constrained applications.

In conclusion, the ON Semiconductor MC33178DG operational amplifier is a versatile component that combines low power consumption with high precision and flexibility, making it an ideal choice for designers looking for a reliable amplifier solution across various applications.

Key Features:

  • Low Input Offset Voltage
  • Low Input Bias Current
  • Wide Power Supply Range
  • Rail-to-Rail Output
  • High Slew Rate
  • Low Total Harmonic Distortion
  • SOIC-8 Package

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess