EN
  • EN
  • DE

LTC1448IS8#PBF

Part No LTC1448IS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT R-R DUAL 8SOIC / DAC 2-CH 12-bit 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±5.5 (Maximum), ±0.2
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781980-LTC1448IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1448
Introduction Date March 30, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1448IS8#PBF CAD Model

Description

The LTC1448IS8#PBF is a high-performance, dual 12-bit voltage output digital-to-analog converter (DAC) from Linear Technology. This precision integrated circuit is designed to provide accurate analog output from digital input signals, making it a suitable choice for applications requiring high-resolution digital-to-analog conversion.

Key Features

  • Resolution: 12-bit dual DAC, providing fine granularity for analog output signals.
  • Output Range: The DAC outputs can be configured to provide a unipolar voltage output range that is user-selectable.
  • Power Supply: Operates from a single 5V supply, making it compatible with many digital systems and simplifying power management.
  • Low Power Consumption: Features a low power design, ideal for battery-powered devices and energy-efficient applications.
  • Package: Housed in a narrow 16-lead SOIC package, the LTC1448IS8#PBF is compact and suitable for space-constrained applications.
  • Reference: Includes an internal reference, eliminating the need for external components and simplifying the design.
  • Interface: The simple 3-wire serial interface is SPI and MICROWIRE compatible, facilitating easy integration into digital systems.

Applications

The LTC1448IS8#PBF is versatile and can be used in a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Industrial Automation
  • Automotive Systems
  • Portable Instrumentation

Quality and Reliability

Linear Technology ensures that the LTC1448IS8#PBF meets high standards of quality and reliability. The device is rigorously tested and is designed to perform consistently over a wide range of temperatures and conditions. This commitment to quality makes the LTC1448IS8#PBF a reliable choice for critical and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.2889 $64.2889
2+ $52.7499 $105.4998
3+ $51.1014 $153.3042
5+ $49.4530 $247.2650
6+ $47.8046 $286.8276
7+ $42.8593 $300.0151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess