EN
  • EN
  • DE

MX7575JCWN+

Part No MX7575JCWN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 10-Bit, 164 kSPS ADC Parallel Out, Direct I/F to DSP/uProcessor, 10 Ch. 24-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Conversion Rate 200 ksps
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 762 mW
Min Operating Temperature 0 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of Inputs 1
Number of Pins 18
Operating Supply Voltage 5 V
Polarity Unipolar
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 200 ksps
Signal to Noise Ratio (SNR) 45 dB
Supply Type Single
Win Source Part Number 1024825-MX7575JCWN+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7575JCWN+ CAD Model

Description

The MX7575JCWN+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, a brand renowned for its innovative and reliable integrated circuits. This precision ADC is designed to meet the rigorous demands of complex industrial, medical, and scientific applications where accurate and reliable digital representations of analog signals are crucial.

Key Features

  • High Resolution: With its 12-bit resolution, the MX7575JCWN+ provides fine detail in the digital representation of analog input signals, allowing for precise measurements and control.
  • Low Power Consumption: Engineered for efficiency, this ADC operates with low power requirements, making it ideal for battery-powered devices and energy-sensitive applications.
  • Wide Dynamic Range: It offers a wide dynamic range, ensuring that it can handle a broad spectrum of signal amplitudes without sacrificing accuracy or linearity.
  • Flexible Input Range: The device's input range can be configured to accommodate various signal types, providing versatility in a multitude of use cases.
  • Easy Interface: The MX7575JCWN+ features a simple, parallel interface that facilitates easy integration with microcontrollers and digital systems.
  • Compact Package: Housed in a compact, 18-pin DIP or SO package, this ADC saves valuable board space without compromising on functionality.

Applications

The MX7575JCWN+ is suited for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Laboratory equipment
  • Scientific analysis devices

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MX7575JCWN+ ADC exceeds industry standards for reliability and performance. With its robust design and thorough testing, this product is a top choice for designers seeking a dependable ADC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess