EN
  • EN
  • DE

MC33170DTBR2

Part No MC33170DTBR2
Manufacturer ON Semiconductor
Catalog Interface - Telecom
Description TELECOM CIRCUIT, 1-FUNC, PDSO14 / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 222584-MC33170DTBR2
Ultra Librarian 3D Model Ultra Librarian MC33170DTBR2 CAD Model

Description

The MC33170DTBR2 is a high-performance, low-power operational amplifier manufactured by ON Semiconductor. This precision op-amp is designed to offer a perfect blend of features that make it suitable for a wide range of applications in the consumer, industrial, and automotive sectors. It is known for its low voltage operation and low power consumption, making it an ideal choice for battery-powered devices and energy-efficient solutions.

Key Features

  • Low Power Consumption: The MC33170DTBR2 is optimized for low power consumption, which is critical for extending battery life in portable devices.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing design flexibility and simplifying power supply requirements.
  • Output Short-Circuit Protection: The device includes built-in output short-circuit protection, enhancing its reliability and robustness in adverse conditions.
  • Low Input Offset Voltage: The low input offset voltage ensures high accuracy in amplification, crucial for precision applications.

Applications

The MC33170DTBR2 is suitable for a variety of applications, including:

  • Sensor signal conditioning
  • Battery-powered instrumentation
  • Active filters
  • Data acquisition systems
  • Automotive electronics
  • Portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC33170DTBR2 is no exception. The device is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. It is a testament to ON Semiconductor's dedication to providing components that not only meet but exceed industry expectations.

Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the MC33170DTBR2 from ON Semiconductor is a reliable and efficient choice that offers excellent performance in a compact package.

You May Also Be Interested in

Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Others
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Lowest to $5.6191
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5123 $67.5615
11+ $11.0880 $121.9680
17+ $10.7415 $182.6055
23+ $10.3950 $239.0850
29+ $10.0485 $291.4065
39+ $9.0090 $351.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess