EN
  • EN
  • DE

MC33039PG

Part No MC33039PG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Closed Loop Brushless Motor Adapter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Bipolar
Applications General
Operating Supply Voltage 5.5 V ~ 9 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1218129-MC33039PG
Manufacturer Homepage www.onsemi.com
Family Name MC33039
Introduction Date April 26, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33039PG CAD Model

Description

ON Semiconductor MC33039PG: Brushless DC Motor Controller

The MC33039PG is a high-quality brushless DC motor controller designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This sophisticated device is specifically engineered to provide precise and efficient control for a wide range of brushless DC motors used in various applications, from consumer electronics to industrial machinery.

As a sensorless controller, the MC33039PG eliminates the need for hall effect sensors, streamlining the motor system design and reducing overall complexity. This feature not only saves space but also enhances reliability by removing potential points of failure associated with sensor feedback. The sensorless operation is based on back-EMF detection, which ensures optimal commutation timing for smooth motor operation.

The MC33039PG comes in a compact 8-pin PDIP package, making it suitable for space-constrained applications. It offers a supply voltage range of 10V to 30V, which allows it to accommodate a variety of power sources and motor types. The device also includes a range of built-in protective features such as undervoltage lockout, which prevents operation at unsafe voltage levels, and thermal shutdown, which protects the motor controller from overheating.

This motor controller is designed for versatility and can be used in a wide array of brushless DC motor applications, including but not limited to fans, pumps, blowers, and other motion control systems. Its robust design ensures that it can handle the demands of continuous operation in industrial environments, while also being suitable for precision tasks in more delicate applications.

With the MC33039PG, ON Semiconductor demonstrates its commitment to providing high-performance components that enhance the efficiency and reliability of electronic systems. Whether you're designing a new motor control system or looking to upgrade an existing one, the MC33039PG is an excellent choice for ensuring optimal performance and longevity.

For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9757 $59.7084
29+ $4.0829 $118.4041
44+ $3.9547 $174.0068
61+ $3.8277 $233.4897
79+ $3.6995 $292.2605
105+ $3.3172 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess