EN
  • EN
  • DE

MC33033DWR2

Part No MC33033DWR2
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 10V-30V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver - Analog 20-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MC33033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC33033DWR2OSTR, MC33033DWR2OSCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926140-MC33033DWR2
Ultra Librarian 3D Model Ultra Librarian MC33033DWR2 CAD Model

Description

ON Semiconductor MC33033DWR2 - Brushless DC Motor Controller

The MC33033DWR2 is a high-performance Brushless DC (BLDC) motor controller integrated circuit from ON Semiconductor. It is specifically designed to provide efficient and precise control for a wide range of BLDC motors used in various applications such as automotive, industrial automation, robotics, and consumer electronics. This versatile motor controller is an ideal solution for designers looking to implement a reliable motor control system with a minimal component count and enhanced functionality.

Key Features

  • Wide Operating Voltage Range: The MC33033DWR2 operates over a broad voltage range, making it suitable for numerous applications and ensuring compatibility with a variety of motor types.
  • High-Speed Operation: It is capable of handling high-speed motor operations, which is essential for applications requiring rapid and dynamic response.
  • Integrated Hall Sensor Inputs: The device includes inputs for Hall effect sensors that provide rotor position feedback, which is critical for precise commutation and smooth motor operation.
  • Lock Detect with Automatic Recovery: The built-in lock detect circuitry ensures the protection of the motor and controller in case of rotor lock conditions, with an auto-recovery feature to resume normal operation.
  • Under-Voltage Protection: The under-voltage lockout feature protects the motor and controller from operating at dangerously low voltages that could cause inefficient performance or damage.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by disabling the output stages if the IC's temperature exceeds safe operating limits.
  • Programmable Dead-Time: This feature allows designers to optimize the switching transitions and improve the overall efficiency of the motor control system.

Package and Reliability

The MC33033DWR2 is offered in a 20-SOIC wide body package, which is designed for improved thermal performance and space-saving on the PCB. ON Semiconductor is known for its commitment to quality, and this motor controller is no exception. It is built to meet high reliability standards, ensuring a long operational lifespan even under strenuous conditions.

Applications

With its robust feature set, the MC33033DWR2 is well-suited for a variety of applications that require precise and efficient motor control. These include but are not limited to:

  • Automotive applications such as electric power steering, fans, and pumps
  • Industrial automation systems like conveyors and automated guided vehicles (AGVs)
  • Robotics, including servo motor control and actuation systems
  • Consumer electronics such as computer cooling fans and drones

Overall, the MC33033DWR2 by ON Semiconductor is a comprehensive solution for designers looking to enhance the performance and reliability of their BLDC motor control applications.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2985 $201.4925
7+ $38.9552 $272.6864
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess