Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 7 V to 20 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 1A
Input Type Non-Inverting
Rise and Fall Time 30ns, 25ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115501-UC3714DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3714DTR CAD Model

Description

Product Overview: Texas Instruments UC3714DTR

The UC3714DTR from Texas Instruments is a high-performance power management integrated circuit designed to cater to a wide range of applications requiring efficient and reliable power control. This advanced MOSFET driver is part of Texas Instruments' extensive line of power management solutions, optimized to deliver outstanding performance in a compact and versatile package.

Key Features

  • High Current Drive Capability: The UC3714DTR is capable of delivering an impressive output current, ensuring that it can drive large capacitors and handle high-current applications with ease.
  • Fast Propagation Delays: With its rapid response times, this driver is ideal for high-speed switching applications, ensuring minimal delay between input signals and output responses.
  • High Voltage Operation: The device is designed to operate at high voltages, which makes it suitable for a variety of power systems that require a robust voltage handling capability.
  • Thermal Shutdown: To protect against overheating, the UC3714DTR features a thermal shutdown mechanism that automatically disables the output to prevent damage to the circuit.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the supply voltage is within an acceptable range, preventing malfunctions due to low voltage conditions.

Applications

The UC3714DTR is versatile enough to be used in a variety of applications, including but not limited to:

  • DC to DC converters
  • Motor controllers
  • Power supplies for servers and telecom equipment
  • Switched-mode power supplies

Package and Availability

The UC3714DTR comes in a surface-mount package, specifically in a TSSOP (Thin Shrink Small Outline Package) with 14 pins. This form factor is ideal for space-constrained applications and allows for efficient PCB layout. The device is available in tape and reel format, facilitating automated assembly processes for high-volume production.

With its robust feature set and reliable performance, the Texas Instruments UC3714DTR MOSFET driver is an excellent choice for designers looking to optimize their power management systems for efficiency, speed, and safety.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for NCP5351D
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Pre-POR OVP | IC MOSFET DRVR SYNC BUCK 10-DFN
Need more? Email Us
ECAD model for ISL6613BCRZ
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 24SOIC / Half-Bridge Gate Driver IC Non-Inverting 24-SOIC
Need more? Email Us
ECAD model for LT1162ISW#PBF
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Lowest to $16.2500
ECAD model for HIP2210FRTZ-T
Texas Instruments
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ECAD model for UCC3776N
Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $10.8550
ECAD model for LMG1210RVRR
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention