Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - AC, DC Servo DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Analog
Technology Bipolar
Applications General
Output Current 1A
Operating Supply Voltage 8 V ~ 36 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
RoHS State Request Verification
Win Source Part Number 1218120-MC33030P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC33030
Introduction Date January 15, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC33030P CAD Model

Description

ON Semiconductor MC33030P Product Overview

The MC33030P from ON Semiconductor is a high-performance DC servo motor controller designed to manage the operation of a DC motor with precision and reliability. This integrated circuit (IC) is particularly suitable for applications requiring precise control of motor speed, position, or torque. The MC33030P is a versatile component, ideal for use in a wide range of industrial, automotive, and consumer products where servo control is essential.

Key Features

  • Precision Control: The MC33030P provides precise control over motor speed and direction, ensuring smooth and accurate operation for various applications.
  • Versatility: It is compatible with a broad range of DC motors, making it a flexible solution for multiple designs and configurations.
  • Integrated Functions: The IC includes a range of integrated functions such as an operational amplifier, a pulse width modulator (PWM), and a feedback amplifier, which simplifies the circuit design and reduces the need for additional components.
  • Protection Features: The MC33030P comes with built-in protection features, including thermal shutdown and current limiting, to safeguard the motor and the controller from potential damage due to overloading or overheating.

Applications

The MC33030P is well-suited for a variety of applications, including:

  • Robotics and automated machinery
  • Precision instrumentation
  • Actuators and valve control systems
  • Computer peripherals such as printers and plotters
  • Consumer electronics

Technical Specifications

  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various power requirements.
  • Package: The MC33030P is available in a DIP-16 package, which is suitable for through-hole mounting, providing ease of integration into existing designs.

The MC33030P servo motor controller from ON Semiconductor is an exceptional choice for designers seeking a reliable and efficient solution for DC motor control. Its combination of precision, versatility, and integrated features make it a valuable component in creating high-performance servo systems.

You May Also Be Interested in

Microchip Technology
PWM CONTROLLERS, HIGH-RELIABILIT / Motor Driver 20-CLCC (8.89x8.89)
Need more? Email Us
ECAD model for SG1731L
Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
Texas Instruments
INDUSTRIAL STEPPER DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Lowest to $3.3916
ECAD model for DRV8436RGER
ON Semiconductor
IC MOTOR DRIVER PWM SSOP16
Need more? Email Us
ECAD model for LV8800V-TLM-E
Rohm Semiconductor
IC MTR DRV BIPOLAR 16-28V 25HSOP
Lowest to $65.1941
ECAD model for BD6393FP-E2
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Need more? Email Us
ECAD model for ZXBM1017ST20TC
Texas Instruments
IC MTR DRV MULTPHAS 6-60V 32WQFN
Lowest to $2.8777
ECAD model for DRV8320HRTVR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention