EN
  • EN
  • DE

MC14541BDR2G

Part No MC14541BDR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 3MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Programmable Timer
Frequency 3MHz
Supply Voltage - Operating 3 V to 18 V
Operating Supply Current 15μA
Temperature Range - Operating -55°C to 125°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 022594-MC14541BDR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14541BDR2G CAD Model

Description

The ON Semiconductor MC14541BDR2G is a versatile and high-performance programmable timer, designed for a wide range of applications in various fields such as consumer electronics, automotive industries, and industrial automation systems. This precision device is well-suited for timing, delaying, and oscillating functions, making it an indispensable component for engineers and designers looking to incorporate reliable timing solutions into their projects.

Key Features

  • Programmable Timer: The MC14541BDR2G offers a highly flexible timing range, which can be programmed to suit the specific needs of your application.
  • Wide Voltage Range: Operating within a voltage range of 3V to 18V, this timer is adaptable to both low and high voltage applications, ensuring versatility across different power environments.
  • Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, which is critical for battery-powered and energy-sensitive applications.
  • High Noise Immunity: The device features a high degree of noise immunity, providing stable performance even in electrically noisy environments.
  • Stable Oscillator Characteristics: The oscillator within the MC14541BDR2G maintains stable characteristics over a wide range of temperatures and supply voltages, ensuring consistent timing intervals.

Applications

The MC14541BDR2G's versatility makes it suitable for a multitude of applications, including:

  • Timing circuits in consumer electronics such as washing machines, microwaves, and televisions.
  • Automotive systems requiring precise timing, such as engine control units and alarm systems.
  • Industrial automation for process control, where accurate timing is crucial for operational efficiency.
  • Sequential timing in communication systems to manage data transfer and signal processing.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14541BDR2G is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding situations. Whether for a prototype or mass production, this programmable timer is an excellent choice for your timing needs.

You May Also Be Interested in

NEC
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2064 $50.5680
595+ $0.1693 $100.7335
915+ $0.1640 $150.0600
1,260+ $0.1588 $200.0880
1,630+ $0.1535 $250.2050
2,185+ $0.1376 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess