Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Type Programmable Timer
Count 65536
Frequency 100kHz
Voltage - Supply 3V ~ 15V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting Type Surface Mount
Base Product Number CD4541
Standard Package 55 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577161-CD4541BCM
Ultra Librarian 3D Model Ultra Librarian CD4541BCM CAD Model

Description

The CD4541BCM from ON Semiconductor is a versatile CMOS Programmable Timer that offers a vast array of features designed to cater to a broad spectrum of timing tasks. This integrated circuit (IC) is specifically crafted to provide reliable and accurate time delays or oscillation, making it an excellent choice for applications in various fields, including consumer electronics, automotive, industrial control systems, and data processing.

Key Features

  • Programmable Timing: With the ability to program time delays over a wide range, the CD4541BCM can be tailored to meet the specific requirements of your application.
  • Automatic Reset: The IC includes an automatic reset function that ensures the timer is ready for operation after power-up without the need for external intervention.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, which is ideal for battery-operated devices and applications where power efficiency is crucial.
  • High Noise Immunity: The CD4541BCM is designed with a high degree of noise immunity, providing stable performance even in electrically noisy environments.
  • Oscillator Configuration: The timer can be configured as an oscillator, making it a versatile component for generating precise frequency outputs.

Technical Specifications

  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Packaging: The IC is packaged in an SOIC-14 format, which is suitable for surface mounting and saves space on PCBs.

Applications

The CD4541BCM timer is an ideal solution for creating precise timing sequences and is commonly used in:

  • Timing circuits in consumer electronics such as TVs, radios, and home appliances
  • Automotive systems where timing control is essential
  • Industrial control applications such as process controllers and alarm systems
  • Data processing equipment that requires timing management

ON Semiconductor's commitment to quality and performance is reflected in the CD4541BCM, making it a dependable and efficient choice for designers and engineers seeking a programmable timer solution.

You May Also Be Interested in

Texas Instruments
VOLTAGE-CONTROLLED OSCILLATORS 1
Need more? Email Us
ECAD model for 8102101EA
Zilog
IC OSC CTC 6MHZ 28DIP
Need more? Email Us
ECAD model for Z84C3006PEG
Zilog
IC OSC CTC 10MHZ 28DIP
Need more? Email Us
ECAD model for Z84C3010PEC
Maxim Integrated
IC OSC CLOCK 156.25MHZ 10-LCCC
Need more? Email Us
ECAD model for DS4156P+
Zilog
IC OSC CTC 10MHZ 44-QFP
Need more? Email Us
ECAD model for Z84C3010FEC
Fairchild/ON Semiconductor
IC OSC PROG TIMER 100KHZ 14SOIC
Lowest to $0.2832
ECAD model for CD4541BCMX
Texas Instruments
IC OSC PROG TIMER 100KHZ 14TSSOP
Need more? Email Us
ECAD model for CD4541BPWRG4
Renesas Electronics America
Long Range Fixed Timer | IC OSC BINARY CTC PROG 8-SOIC
Need more? Email Us
ECAD model for ICM7242IBAZ
Fairchild/ON Semiconductor
4 FUNC, BIPOLAR, PDIP16
Need more? Email Us
ECAD model for KA558B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2264 $65.6560
695+ $0.1863 $129.4785
1,080+ $0.1798 $194.1840
1,485+ $0.1746 $259.2810
1,925+ $0.1682 $323.7850
2,565+ $0.1513 $388.0845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention