Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 50A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 25A
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Package 4-Square, KBPC
Manufacturer Package KBPC
Win Source Part Number 777977-KBPC5006-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Family Name KBPC5006
Introduction Date December 25, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian KBPC5006-G CAD Model

Description

The Comchip Technology KBPC5006-G is a standard technology, single-phase diode. The specifications are as follows:

  • Current Average Rectified: 50A
  • Voltage Peak Reverse: 600V
  • Market Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

ON Semiconductor
HIGH CURRENT SILICON BRIDGE RECTIFIER | BRIDGE RECT 1P 50V 12A GBPC-W
Need more? Email Us
ECAD model for GBPC12005W
Rectron USA
BRIDGE RECT GLASS 100V 35A MP-35
Need more? Email Us
ECAD model for MP351
Diodes Incorporated
BRIDGE RECT 1PHASE 400V 1.5A WOG
Lowest to $0.3054
ECAD model for W04G
Diodes Incorporated
BRIDGE RECT 1PHASE 800V 3A 4MSBL / Bridge Rectifier Single Phase Standard 800 V Surface Mount 4-MSBL
Need more? Email Us
ECAD model for MSB30KH-13
Rectron USA
BRIDGE RECT GLASS 200V 35A MP-35
Need more? Email Us
ECAD model for MP352
Diodes Incorporated
10A GLASS PASSIVATED BRIDGE RECTIFIER
Lowest to $4.9967
ECAD model for GBJ10005-F
DIOTEC Electronics Corporation
1PH BRIDGE MINIDIL 1000V 0.8A
Need more? Email Us
ECAD model for S500
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 40A TS-6P
Need more? Email Us
ECAD model for TS40P07G C2G
Diodes Incorporated
Low forward voltage drop | BRIDGE RECTIFIER KBP TUBE 35PCS
Lowest to $0.2145
ECAD model for KBP410G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention