Products specifications Report Issue?

Category Connectors, Interconnects>Contacts>Multi Purpose
Manufacturer TE Connectivity Aerospace, Defense and Marine
Packaging Bulk
Type Power, Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 12-16 AWG
Contact Material Copper
Contact Finish Silver
Contact Finish Thickness 100.0µin (2.54µm)
Base Product Number 66261
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 662614,66261-4-ND,-66261-4-SI,A25032
Standard Package 100
Win Source Part Number 1334374-66261-4
Ultra Librarian 3D Model Ultra Librarian 66261-4 CAD Model

Description

The 1334374-66261-4 is a multi-purpose contact from TE Connectivity Aerospace, Defense and Marine.

  • Contact Type: power, stamped
  • Contact Finish: silver
  • Finish Thickness: 100.0µin (2.54µm)
  • Wire Gauge: 12-16 AWG
  • Contact Termination: crimp
  • Contact Material: copper
  • Pin Configuration: pin
  • Standard Package: 100
  • ECCN: EAR99
  • REACH Status: vendor undefined
  • HTSUS: 8536.90.4000
  • ROHS3 Compliant: yes

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET 2 MM
Need more? Email Us
ECAD model for 60.023.11
TE Connectivity
CONN SOCKET 12-16AWG TIN CRIMP
Need more? Email Us
ECAD model for 66740-7
Anderson Power Products, Inc.
PP15/45 CONTACT #16/20 SILVER PL
Need more? Email Us
ECAD model for 262G2-LPBK
TE Connectivity
CONN SOCKET 16-18AWG TIN CRIMP
Need more? Email Us
ECAD model for 1-66101-6
TE Connectivity
CONN SOCKET 26-30AWG TIN CRIMP / Socket Contact Tin Crimp 26-30 AWG Stamped
Lowest to $0.0707
ECAD model for 770834-1
TE Connectivity
SOC, SF, SIZE 16, 16-20, SN/SN / Socket Contact Tin Crimp 16-20 AWG
Lowest to $0.5137
ECAD model for 1062-16-0677
Anderson Power Products, Inc.
CONTACT SOCKET 20-24AWG
Need more? Email Us
ECAD model for PM16S2024S32-50
TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 1445693-3
TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 1445693-4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention