Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter/Timer Circuit (CTC), Binary IC 15MHz 16-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name ICM7240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920796-ICM7240IPE
Ultra Librarian 3D Model Ultra Librarian ICM7240IPE CAD Model

Description

The ICM7240IPE is a versatile and high-performance timer/counter device designed by Maxim Integrated. This precision integrated circuit is engineered to cater to a wide array of applications requiring timing and counting solutions, including but not limited to frequency measurement, time-delay generation, and event counting.

Key Features

  • Accuracy: The ICM7240IPE offers a highly accurate timing solution, which is essential for critical applications that demand precise time intervals and reliable frequency measurements.
  • Flexibility: With multiple operational modes, this device can be configured for various applications, making it a versatile choice for designers.
  • Low Power Consumption: Designed with power efficiency in mind, the ICM7240IPE is suitable for battery-operated devices, contributing to extended battery life and reduced energy costs.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating different levels of power supplies and ensuring compatibility with a variety of system designs.
  • Direct LED Drive Capability: The output of the ICM7240IPE can directly drive an LED, simplifying the design of visual timing indicators without the need for additional components.

Applications

The ICM7240IPE is ideal for a range of applications, including:

  • Industrial control systems
  • Process control timers
  • Frequency counters
  • Time-delay relays
  • Portable instrumentation

Technical Specifications

The device comes in a 16-pin PDIP (Plastic Dual In-line Package) and is characterized for operation from -40°C to +85°C, making it suitable for various environmental conditions. It is also fully static in operation, further enhancing its reliability in static-sensitive applications.

Conclusion

In summary, the ICM7240IPE from Maxim Integrated is a high-quality, multi-functional timer/counter that offers designers a reliable and efficient solution for their timing and counting needs. Its combination of accuracy, flexibility, low power consumption, and wide voltage range makes it an excellent choice for a variety of applications across different industries.

You May Also Be Interested in

Maxim Integrated
Fixed And Programmable Timer/Counters | IC OSC COUNTER/TIMER 15MHZ 16DIP
Need more? Email Us
ECAD model for ICM7250IJE
Texas Instruments
Dual Timer | IC OSC TIMER DUAL 100KHZ 14-DIP
Need more? Email Us
ECAD model for LM556CN
Maxim Integrated
PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for DS1050Z-005
Toshiba Semiconductor and Storage
PROGRAMMABLE DIVIDER/TIMER
Lowest to $0.5771
ECAD model for TC74HC7292AP
Analog Devices Inc.
IC OSC SILICON 5MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930CDCB-5.00#TRMPBF
STMicroelectronics
LOW POWER SINGLE CMOS TIMERS | IC OSC SGL TIMER 2.7MHZ 8-SOIC
Need more? Email Us
ECAD model for TS555CD
Texas Instruments
VOLTAGE-CONTROLLED OSCILLATORS | IC OSC VCO 20MHZ 14SO
Need more? Email Us
ECAD model for SN74LS624NSR
Texas Instruments
Timing from Microseconds through Hours | IC OSC SGL TIMER 100KHZ 8VSSOP
Lowest to $2.6274
ECAD model for LM555CMM
Renesas Electronics America
General Purpose timers | IC OSC TIMER DUAL 1MHZ 14DIP
Need more? Email Us
ECAD model for ICM7556MJD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention