Products specifications Report Issue?

Categories Resistors
Manufacturer Stackpole Electronics Inc.
Series CSNL
Packaging Reel package
Resistance (Ohms) 0.00075
Tolerance ±5%
Power (Watts) 2W
Composition Metal Foil
Features Current Sense, Moisture Resistant
Temperature Coefficient ±50ppm/°C
Operating Temperature Range -55°C ~ 170°C
Package 2512 (6432 Metric)
Manufacturer Package 2512
Dimension 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Maximum) 0.057" (1.45mm)
Number of Terminations 2
Win Source Part Number 777713-CSNL2512JTL750
Popularity Medium
Supply and Demand Status Limited
Family Name CSNL
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CSNL2512JTL750 CAD Model

Description

The CSNL2512JTL750 is a current sense resistor manufactured by Stackpole Electronics Inc.

  • Series: CSNL
  • Features: Moisture-Resistant
  • Operating Temperature: High
  • Tolerance: ±5%
  • Temperature Coefficient: ±50ppm/°C

You May Also Be Interested in

Yageo
RES 0.075 OHM 1% 1/16W 0402
Need more? Email Us
ECAD model for RL0402FR-070R075L
Stackpole Electronics Inc.
RES 0.1 OHM 1% 1/2W 1206
Need more? Email Us
ECAD model for CSR1206FKR100
Isabellen
RES 0.0005 OHM 1% 8W 5930
Lowest to $2.5263
ECAD model for BVE-M-R0005-1.0
Stackpole Electronics Inc.
RES 1 OHM 1% 1/4W 0805
Lowest to $0.0411
ECAD model for CSR0805FK1R00
Bourns Inc.
RES 0.001 OHM 1% 9W 5930
Lowest to $2.3637
ECAD model for CSS2H-5930K-1L00F
Yageo
RES 0.15 OHM 1% 1/10W 0603
Lowest to $0.0194
ECAD model for RL0603FR-070R15L
KOA Speer
RES 60.4K OHM 0.1% 1/16W 0603
Need more? Email Us
ECAD model for RN731JTTD6042B25
Ohmite
RES 0.2 OHM 5% 3.5W 8127
Need more? Email Us
ECAD model for RW3R5EAR200JET
Yageo
RES SMD 51K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for AC0402JR-0751KL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention