EN
  • EN
  • DE

MC14094BCPG

Part No MC14094BCPG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description Shift Register/Latch Single 8-Bit Serial to Serial/Parallel Automotive 16-Pin PDIP Tube / IC SHIFT REGISTER 8STAGE 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 041465-MC14094BCPG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name MC14094
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Czech Republic, Japan, Slovakia (Slovak Republic), United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC14094BCPG CAD Model

Description

ON Semiconductor MC14094BCPG - Integrated Circuit Description

The ON Semiconductor MC14094BCPG is a versatile and robust integrated circuit designed for a wide array of digital applications. This device is a part of the high-performance CMOS (Complementary Metal-Oxide Semiconductor) line, which is renowned for its low power consumption and high noise immunity equivalent to the well-established LSTTL (Low Power Schottky Transistor-Transistor Logic) logic family.

The MC14094BCPG is an 8-stage shift/Store Register with three-state outputs. The functionality of this integrated circuit combines an 8-bit serial-in, parallel-out shift register with a storage register. Each register has independent clock inputs which allows for multiple modes of operation including serial-to-parallel conversion, parallel-to-serial conversion, and storage capability. This makes the device exceptionally flexible and suitable for a broad range of applications such as data buffering, control systems, and digital signal processing.

Featuring a supply voltage range from 3V to 18V, the MC14094BCPG is compatible with a variety of logic levels, making it easy to integrate into both existing and new designs. Its wide voltage range also allows for use in applications that require different power levels, providing designers with greater versatility.

One of the key benefits of the MC14094BCPG is its three-state output stage. This feature allows for direct connection to a bus-structured system by enabling the outputs to assume a high impedance state, effectively disconnecting the device from the bus. This is especially useful in systems where multiple devices need to communicate over the same signal lines.

The MC14094BCPG is packaged in a 16-pin DIP (Dual In-line Package), making it easy to handle and integrate into a wide range of electronic circuits. Its pin configuration is designed for straightforward implementation, minimizing the complexity of circuit design.

In conclusion, the ON Semiconductor MC14094BCPG is a highly functional, adaptable, and efficient component for digital systems. Its combination of low power consumption, high noise immunity, and multi-functional operation makes it an ideal choice for engineers and designers looking to create reliable and high-performance electronic products.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,900 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess