Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series SoundPlus™
Package Tube
Product Status Not For New Designs
Function Interpolation Filter
Applications Consumer Audio, Professional Audio
Number of Channels 2
Interface I²S
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C (TA)
Specifications 32kHz ~ 96kHz
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DF1704
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584424-DF1704E
Ultra Librarian 3D Model Ultra Librarian DF1704E CAD Model

Description

DF1704E from Texas Instruments is an audio special purpose component commonly associated with high-fidelity digital audio signal paths where accurate data handling and sound quality are important. It is relevant to designers working on professional audio equipment, DAC stages, digital playback systems, and legacy audio platforms that require dependable integration with established TI audio architectures. For engineering teams, the part’s value lies in its positioning within specialized audio designs where performance, system compatibility, and long-term sourcing review matter as much as basic functionality. Because the current lifecycle status is listed as unknown, this device should be treated carefully for new designs until official manufacturer confirmation is obtained. RoHS compliance information is also not available in the provided data, so procurement and compliance teams should verify the latest material declaration, datasheet, and manufacturer documentation before release to production, especially for regulated markets or export-sensitive programs.

You May Also Be Interested in

Texas Instruments
IC MODULATOR 64TQFP / 8-Channel Digital Audio PWM Processor
Lowest to $18.4972
ECAD model for TAS5518CPAGR
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ECAD model for LC823450XCTBG
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Lowest to $12.3657
ECAD model for SI8244CB-D-IS1
Microsemi Corporation
IC VOICE PROCESSOR 96FBGA / DSP 100MHz 200MIPS 96-Pin VFBGA Tray
Lowest to $25.2976
ECAD model for ZL38004GGG2
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Lowest to $2.3459
ECAD model for BD37512FS-E2
Texas Instruments
IC DETECTION SWITCH 16DSBGA / Autonomous Audio Accessory Detection and Configuration Switch
Lowest to $0.7800
ECAD model for TS3A227EYFFR
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $22.8180
ECAD model for LC823450XDTBG
Microsemi Corporation
IC VOICE PROCESSOR CODEC 56QFN / Voice Processor with Dual Narrow Band Codec 56-Pin QFN EP Tray
Lowest to $19.2046
ECAD model for ZL38012LDG1
Microchip Technology
IC DEMOD MONO FM FOR TV 14SOIC
Need more? Email Us
ECAD model for U2861B-MFPY 71

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4937 $62.9874
5+ $25.8411 $129.2055
7+ $25.0336 $175.2352
10+ $24.2260 $242.2600
12+ $23.4184 $281.0208
17+ $20.9959 $356.9303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention