EN
  • EN
  • DE

HV507PG-G

Part No HV507PG-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 64BIT SRL PARALLEL 325V 80QFP / Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Microchip Technology
Package Tray
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 64
Function Serial to Parallel
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 80-BQFP
Supplier Device Package 80-PQFP (14x20)
Base Product Number HV507
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341363-HV507PG-G
Ultra Librarian 3D Model Ultra Librarian HV507PG-G CAD Model

Description

The HV507PG-G is a high-voltage, serial-to-parallel converter with open-drain outputs, designed and manufactured by Microchip Technology. This integrated circuit is specifically engineered to meet the needs of applications requiring high-voltage operation and the ability to drive large capacitive loads with high speed. It is a versatile component that is particularly well-suited for use in printers, LCD displays, and a variety of industrial applications.

Key Features

  • High-Voltage Outputs: The HV507PG-G can handle up to 80V, making it ideal for driving a wide range of high-voltage applications.
  • Serial-to-Parallel Conversion: It features a 32-bit serial input to 32-bit parallel output shift register, which simplifies the interface with microcontrollers and saves I/O pins.
  • Open-Drain Outputs: The open-drain outputs allow for flexible voltage levels and the ability to connect multiple outputs in parallel to drive higher current loads.
  • High-Speed Operation: The device is capable of high-speed data transfer, which is essential for applications that require quick response times.
  • CMOS Technology: The use of CMOS technology ensures low power consumption, which is critical for portable and power-sensitive applications.
  • Output Voltage Clamping: Integrated diodes clamp the output voltage to protect the device and the load from over-voltage conditions.

Applications

  • Industrial Automation
  • Electrostatic Printers and Plotters
  • Liquid Crystal Display (LCD) Modules
  • LED Displays
  • Medical Imaging Systems

The HV507PG-G is available in a 44-pin PLCC package, providing a compact solution for space-constrained applications. Its robust design and high reliability make it an excellent choice for designers looking to incorporate high-voltage capabilities into their systems. Microchip Technology's commitment to quality ensures that the HV507PG-G delivers consistent performance and longevity, making it a trusted component for your high-voltage design projects.

You May Also Be Interested in

Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0405 $62.0810
4+ $25.4692 $101.8768
7+ $24.6733 $172.7131
9+ $23.8773 $214.8957
11+ $23.0814 $253.8954
15+ $20.6937 $310.4055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,548 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess