EN
  • EN
  • DE

74HCT165N

Part No 74HCT165N
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description 8-bit parallel-in/serial-out shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132041-74HCT165N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT165N CAD Model

Description

Product Overview: 74HCT165N by NXP Semiconductors

The 74HCT165N is a high-speed Si-gate CMOS device and is pin-compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate C2MOS technology and is a crucial component in digital systems where parallel-to-serial data conversion is required.

This integrated circuit is designed for 8-bit serial or parallel input/output applications and is particularly well-suited for interfacing with microprocessors. With its wide operating voltage range and low power consumption, it is commonly used in computer and computer-peripheral applications, as well as in instrumentation and control systems.

Key Features:

  • Logic Type: 8-bit parallel-load shift register
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL levels
  • Shift Register Function: Serial to Parallel, Parallel to Serial
  • Output Capability: Standard outputs capable of driving 10 LSTTL loads
  • High Noise Immunity: The 74HCT165N features a typical input hysteresis voltage of 1V at VCC = 5V and TA = 25°C
  • Speed: High-speed operation with a typical clock frequency of 100 MHz
  • Package: The device is housed in a plastic 16-pin DIP (Dual In-line Package)

Functional Description:

The 74HCT165N has an 8-bit shift register that feeds an 8-bit D-type storage register. Inputs include a Master Reset (MR) pin, which clears the register, setting all outputs low. The Shift/Load (SH/LD) input controls the loading of data into the shift register. When SH/LD is low, parallel data from the eight inputs (A-H) is loaded into the register. When SH/LD is high, the data is shifted on the positive-going transitions of the clock pulse (CP).

The device also features a serial input (Ds) for cascading multiple devices. When multiple 74HCT165N devices are cascaded, the serial output (Q7') from one device can be connected to the serial input of the next device, enabling the creation of shift registers of virtually any length.

With its robust design and ease of use, the 74HCT165N from NXP Semiconductors is a reliable choice for your data management needs in a variety of digital applications.

You May Also Be Interested in

Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5754 $60.4170
245+ $0.4722 $115.6890
380+ $0.4575 $173.8500
525+ $0.4428 $232.4700
675+ $0.4280 $288.9000
905+ $0.3837 $347.2485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess