EN
  • EN
  • DE

TC74VHC595F-EL

Part No TC74VHC595F-EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Shift Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358152-TC74VHC595F-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC595F-EL CAD Model

Description

The TC74VHC595F-EL, manufactured by Toshiba Semiconductor and Storage, is a high-speed CMOS 8-bit shift register with output latches and 3-state outputs. This device utilizes silicon gate CMOS technology, ensuring high-speed operation comparable to bipolar Schottky TTL circuits while maintaining the low power consumption characteristic of CMOS. It is ideally suited for applications that require serial-to-parallel data conversion and output expansion with minimal power usage.

Applications

  • LED Matrix Displays: Used to control the rows or columns of LED matrix displays.
  • Remote I/O: Employed in remote input/output modules to expand the number of controllable outputs.
  • Stepper Motor Control: Utilized to generate control signals for stepper motors in industrial automation.
  • Digital Signage: Integrated into digital signage systems to drive multiple display elements.
  • Industrial Automation: Used in various industrial automation applications for controlling actuators and indicators.

Features

  • High-Speed Operation: Provides fast data transfer rates due to the advanced CMOS technology.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered and energy-sensitive applications.
  • 8-Bit Serial-to-Parallel Converter: Converts serial data input into 8 parallel outputs.
  • 3-State Outputs: Offers the ability to isolate the outputs, allowing multiple devices to share a common bus.
  • Output Latches: Holds the parallel output data even while the shift register is being updated.
  • Cascadable: Can be cascaded with other TC74VHC595 devices to increase the number of output channels.
  • Wide Operating Voltage Range: Operates efficiently over a broad voltage range, typically from 2V to 5.5V.

Benefits

  • Efficient Output Expansion: Simplifies the addition of more outputs to a microcontroller or microprocessor system.
  • Reduced Power Dissipation: Low power consumption extends battery life and reduces overall energy costs.
  • Simplified Data Conversion: Streamlines the process of converting serial data into parallel format for driving multiple loads.
  • Increased System Scalability: Cascadability allows for easy expansion of the number of output channels.
  • Versatile Application: Wide operating voltage range allows for use in diverse applications with varying voltage requirements.

Additional Details

The TC74VHC595F-EL is available in a SOP package, suitable for surface-mount technology. It operates over a temperature range of -40°C to +85°C. The device is controlled by three pins: a serial data input (SER), a shift register clock input (SRCLK), and a latch clock input (RCLK). The Output Enable (OE) pin, when high, disables the outputs, placing them in a high-impedance state.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess