EN
  • EN
  • DE

CD4015BMT

Part No CD4015BMT
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC DUAL STATIC SHFT REG 16-SOIC / Shift Register Dual 4-Bit Serial to Parallel 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 2
Number of Bits per Element 4
Function Serial to Parallel
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771340-CD4015BMT
Popularity Medium
Supply and Demand Status Balance
Family Name CD4015
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4015BMT CAD Model

Description

The CD4015BMT is a high-quality dual 4-stage static shift register from Texas Instruments. This integrated circuit is designed to offer exceptional performance in a wide range of digital applications. It is part of the CD4000 series of CMOS logic integrated circuits that have become a standard in the industry due to their high versatility and reliability.

The device features two independent registers, each with four stages, which can be used in various configurations such as shift register, counter, and toggle functions. The CD4015BMT operates with a supply voltage ranging from 3V to 18V, making it compatible with most TTL, CMOS, and PMOS logic levels. This broad voltage range ensures that the device can be used in both low-power and high-voltage systems.

Each register has an independent clock and reset input, allowing for precise control over the shifting and resetting operations. Data is shifted on the falling edge of the clock signal, which helps in reducing the likelihood of clock skew issues in high-speed applications. The output of each stage is available separately, providing flexibility for various applications.

With its temperature range of -55°C to 125°C, the CD4015BMT is suitable for operation in extreme environmental conditions, ensuring reliable performance in both commercial and industrial settings. Its small footprint is due to the SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Key features of the CD4015BMT include:

  • Two independent 4-stage registers
  • Wide operating voltage range (3V-18V)
  • Separate clock and reset inputs for each register
  • Static operation with no external clock
  • Available outputs from each stage
  • High noise immunity characteristic of CMOS devices
  • Standardized, symmetrical output characteristics
  • Compliant with RoHS directives

The CD4015BMT by Texas Instruments is a robust and flexible solution for designers looking to implement shift registers or counters in their digital circuits. Its high integration and ease of use make it an excellent choice for a variety of applications ranging from signal processing to data storage and transfer systems.

You May Also Be Interested in

Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess