EN
  • EN
  • DE

MC14076BDR2G

Part No MC14076BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 4-Bit D-Type Register with Three-State Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 12MHz
Max Propagation Delay @ V, Max CL 180ns @ 15V, 50pF
Current - Output High, Low 8.8mA, 8.8mA
Operating Supply Voltage 3 V ~ 18 V
Current - Quiescent 20μA
Input Capacitance 5pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1217655-MC14076BDR2G
Manufacturer Homepage www.onsemi.com
Family Name MC14076
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC14076BDR2G CAD Model

Description

ON Semiconductor MC14076BDR2G Product Overview

The MC14076BDR2G from ON Semiconductor is a versatile and high-performance CMOS Quad D-Type Flip-Flop integrated circuit. This device is designed to provide reliable logic-level storage and signal processing in a wide array of digital applications. With its four independent flip-flops, each with individual D inputs, Clock inputs, and Q and Q\ outputs, the MC14076BDR2G is a crucial component for sequential logic operations.

Key Features

  • Technology: The device is built on advanced CMOS technology, ensuring low power consumption and high noise immunity, which is essential for modern electronic systems.
  • Supply Voltage Range: It operates over a broad voltage range from 3V to 18V, making it suitable for various applications from battery-powered devices to industrial systems.
  • Output Drive Capability: The MC14076BDR2G can source or sink up to 6.8mA at 18V, providing robust output drive performance.
  • Temperature Range: The device is designed to operate over the industrial temperature range of -55°C to +125°C, ensuring reliability in harsh environments.
  • Packaging: It comes in an SOIC-14 package, which is ideal for space-constrained applications and provides ease of PCB layout.
  • Logic Level Compatibility: The flip-flop is compatible with standard CMOS, NMOS, and TTL logic levels, offering great flexibility in interfacing with different logic families.

Applications

The MC14076BDR2G is suitable for a variety of applications that require high-speed and reliable data storage or transfer. These applications include:

  • Automotive systems
  • Data storage devices
  • Communication systems
  • Counters and registers
  • Control systems
  • Alarm systems

ON Semiconductor's commitment to quality ensures that the MC14076BDR2G meets the stringent requirements of modern electronic systems. Whether you are designing a complex microprocessor interface or a simple timing circuit, the MC14076BDR2G provides the performance and reliability needed for your digital applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7781 $50.5765
160+ $0.6385 $102.1600
245+ $0.6185 $151.5325
335+ $0.5986 $200.5310
435+ $0.5786 $251.6910
580+ $0.5188 $300.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess