EN
  • EN
  • DE

MAX8683ETM+

Part No MAX8683ETM+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830013-MAX8683ETM+
Ultra Librarian 3D Model Ultra Librarian MAX8683ETM+ CAD Model

Description

Maxim Integrated's MAX8683ETM+ Power Management IC

The MAX8683ETM+ from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed to cater to the demanding requirements of high-performance digital systems. This versatile chip is an ideal solution for managing power in complex applications such as servers, data storage systems, and networking equipment.

At the heart of the MAX8683ETM+ lies its ability to provide precise voltage regulation, ensuring stable and reliable power delivery to sensitive electronic components. The device features a range of built-in functionalities that make it an efficient part of any power management system.

Key Features:

  • High Efficiency: The MAX8683ETM+ is designed for optimal power conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Programmable Output: With programmable output voltage settings, the device can be tailored to meet the specific needs of various digital loads.
  • Integrated MOSFET Drivers: The inclusion of integrated MOSFET drivers simplifies the design and reduces the external component count, saving space on the PCB.
  • Thermal Management: Advanced thermal management features help to prevent overheating, thereby extending the life of the product and maintaining performance.
  • Multiple Operating Modes: The PMIC supports various operating modes, including pulse-width modulation (PWM) for precise control over power delivery.

Applications:

The MAX8683ETM+ is engineered to support a wide range of applications where efficient power management is critical. Its robust design makes it suitable for:

  • Servers and data centers
  • Telecommunication equipment
  • Storage systems
  • High-performance computing
  • Networking hardware

Maxim Integrated's commitment to quality ensures that the MAX8683ETM+ PMIC not only meets but exceeds the stringent requirements of modern digital systems. With its combination of performance, flexibility, and reliability, the MAX8683ETM+ stands out as a premier choice for designers seeking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess