EN
  • EN
  • DE

LTM2882CV-3#PBF

Part No LTM2882CV-3#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Dual Transmitter/Receiver RS-232 32-Pin LGA Tray / DGTL ISO 2.5KV 4CH RS232 32LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type RS232
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time (Typ) 60ns, 60ns
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 32-BLGA
Manufacturer Package 32-LGA (15x11.25)
Win Source Part Number 784531-LTM2882CV-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2882
Introduction Date December 14, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2882CV-3#PBF CAD Model

Description

The LTM2882CV-3#PBF is a high-performance, isolated μModule transceiver from Linear Technology that provides a complete, galvanically isolated RS485/RS422 communication interface for data transmission. This advanced component is ideal for ensuring robust data communication in noisy environments and across large potential differences.

Key Features

  • Galvanic Isolation: The LTM2882CV-3#PBF features an integrated, isolated power supply that provides up to 2500V<sub>RMS of isolation for one minute, which protects the logic side from high voltage spikes and ground loops.
  • Integrated Power Supply: It includes an isolated DC/DC converter that provides power to the transceiver and the isolated side of the interface, simplifying the power supply design and reducing board space requirements.
  • Robust Data Transmission: This transceiver supports RS485 and RS422 communication standards, ensuring reliable data transmission at speeds up to 20Mbps with a strong immunity to electromagnetic interference (EMI).
  • Enhanced Safety: With its reinforced insulation and operational insulation modes, the LTM2882CV-3#PBF is designed to meet regulatory requirements for safety and is suitable for applications where electrical isolation is critical.
  • Temperature Range: The device is specified for operation from -40°C to 85°C, making it suitable for industrial environments with varying temperature conditions.

Applications

The LTM2882CV-3#PBF is apt for a variety of applications where isolation is necessary to protect sensitive digital circuits from high voltage or noisy environments. These include:

  • Industrial field buses
  • Networked sensors and actuaries
  • Test equipment and instrumentation
  • Medical equipment with patient electrical isolation requirements

Product Specifications

Parameter Value Isolation Voltage 2500V<sub>RMS Data Rate Up to 20Mbps Operating Temperature Range -40°C to 85°C Package Type Surface Mount

In conclusion, the LTM2882CV-3#PBF from Linear Technology is a sophisticated solution for applications requiring reliable and safe data transmission with the added benefit of integrated power isolation. Its robust design and comprehensive feature set make it a top choice for engineers looking to enhance system reliability and integrity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess