EN
  • EN
  • DE

LC75700TS-TLM-E

Part No LC75700TS-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC KEY SCANNING LSI 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Key Scanning LSI
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 206048-LC75700TS-TLM-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian LC75700TS-TLM-E CAD Model

Description

The LC75700TS-TLM-E is a state-of-the-art integrated circuit (IC) from ON Semiconductor, designed for advanced electronic applications. This product is a testament to ON Semiconductor's commitment to providing high-performance and energy-efficient solutions for a wide range of electronic devices.

Key Features

  • High Integration: The LC75700TS-TLM-E is a highly integrated IC that combines multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: This IC is designed with energy efficiency in mind, ensuring that devices using this chip consume minimal power, which is critical for battery-powered applications and contributes to environmental sustainability.
  • Robust Performance: ON Semiconductor's reputation for reliability is reflected in the LC75700TS-TLM-E, which is built to deliver consistent performance even under varying operational conditions.
  • Compact Design: The compact footprint of the LC75700TS-TLM-E makes it an ideal choice for space-constrained applications, allowing designers to create smaller, more streamlined products.
  • Advanced Technology: Utilizing cutting-edge technology, this IC provides advanced features that enable it to support complex functions required by modern electronic devices.

Applications

The versatility of the LC75700TS-TLM-E allows it to be used in a diverse array of applications, ranging from consumer electronics to industrial systems. It is particularly well-suited for:

  • Portable devices
  • Home automation systems
  • Automotive electronics
  • Communication equipment
  • Power management modules

Quality and Support

ON Semiconductor is known for its high-quality products and excellent customer support. The LC75700TS-TLM-E is backed by comprehensive technical documentation and a dedicated support team to assist with product integration, ensuring a smooth design-in process and quick time-to-market for your projects.

In conclusion, the LC75700TS-TLM-E from ON Semiconductor represents a blend of performance, efficiency, and compactness, making it an excellent choice for designers looking to create innovative and reliable electronic products.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5930 $59.6390
55+ $2.1275 $117.0125
85+ $2.0605 $175.1425
116+ $1.9947 $231.3852
150+ $1.9277 $289.1550
201+ $1.7290 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess