EN
  • EN
  • DE

TJA1050T/VM

Part No TJA1050T/VM
Manufacturer NXP / Nexperia
Catalog Misc Products
Description High-speed CAN transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840291-TJA1050T/VM
Ultra Librarian 3D Model Ultra Librarian TJA1050T/VM CAD Model

Description

The TJA1050T/VM from NXP is a high-speed CAN transceiver designed for automotive applications. It has a maximum data rate of 1 Mbps and is compatible with the CAN 2.0B protocol. The TJA1050T/VM is available in an SOIC-8 package and is RoHS compliant.

The TJA1050T/VM is a versatile CAN transceiver that can be used in a wide variety of automotive applications, including:

Engine control systems Transmission control systems Anti-lock braking systems (ABS) Traction control systems Airbag systems Body control modules Infotainment systems The TJA1050T/VM is designed to be robust and reliable in the harsh automotive environment. It features a number of protection features, including:

Overvoltage protection Undervoltage protection Short-circuit protection Reverse polarity protection Thermal protection The TJA1050T/VM is also very easy to use. It has a simple pinout and requires only a few external components. This makes it ideal for use in a wide variety of automotive designs.

Here is a more detailed description of the TJA1050T/VM's features and benefits:

High data rate support: The TJA1050T/VM supports a maximum data rate of 1 Mbps, making it ideal for use in high-speed CAN applications. Low power consumption: The TJA1050T/VM consumes very little power, making it ideal for battery-powered applications. High noise immunity: The TJA1050T/VM is highly immune to noise, making it ideal for use in harsh automotive environments. Robust protection features: The TJA1050T/VM features a number of protection features to ensure reliable operation in the harsh automotive environment. Easy to use: The TJA1050T/VM has a simple pinout and requires only a few external components, making it easy to use in a wide variety of automotive designs. Overall, the TJA1050T/VM is a high-performance, reliable, and easy-to-use CAN transceiver that is ideal for a wide variety of automotive applications.

Here are some examples of how the TJA1050T/VM can be used in automotive applications:

In an engine control system, the TJA1050T/VM can be used to connect the electronic control unit (ECU) to the various sensors and actuators in the engine. This allows the ECU to monitor and control the engine in real time. In a transmission control system, the TJA1050T/VM can be used to connect the transmission control unit (TCU) to the various sensors and actuators in the transmission. This allows the TCU to monitor and control the transmission in real time. In an anti-lock braking system (ABS), the TJA1050T/VM can be used to connect the ABS control unit (ABS-CU) to the various wheel speed sensors and brake actuators. This allows the ABS-CU to monitor the wheel speeds and apply braking pressure to the individual wheels as needed to prevent the wheels from locking up. In a traction control system (TCS), the TJA1050T/VM can be used to connect the TCS control unit (TCS-CU) to the various wheel speed sensors, engine control unit, and transmission control unit. This allows the TCS-CU to monitor the wheel speeds and engine speed and adjust the engine torque and/or transmission gear ratio as needed to prevent the wheels from spinning. In an airbag system, the TJA1050T/VM can be used to connect the airbag control unit (ACU) to the various airbag sensors and actuators. This allows the ACU to monitor the impact sensors and deploy the airbags as needed in the event of a collision. In a body control module (BCM), the TJA1050T/VM can be used to connect the BCM to the various sensors and actuators in the vehicle body, such as the power windows, power locks, and door locks. This allows the BCM to control the operation of these devices. In an infotainment system, the TJA1050T/VM can be used to connect the infotainment head unit to the various speakers, microphones, and other devices in the vehicle. This allows the infotainment system to provide audio and entertainment to the occupants of the vehicle. The TJA1050T/VM is a versatile and powerful CAN transceiver that can be used in a wide variety of automotive applications. It is a reliable and easy-to-use solution for connecting electronic control units (ECUs) to

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess