EN
  • EN
  • DE

PCA9540BDP,118

Part No PCA9540BDP,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8TSSOP / 2-Channel I2C Multiplexer Interface 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications 2-Channel I2C Multiplexer
Interface I2C
Voltage - Supply 2.3V ~ 5.5V
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Mounting Type Surface Mount
Base Product Number PCA9540
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269712-PCA9540BDP,118
Ultra Librarian 3D Model Ultra Librarian PCA9540BDP,118 CAD Model

Description

NXP PCA9540BDP,118 - 2-Channel I2C Multiplexer

The PCA9540BDP,118 is a highly functional and versatile 2-channel I2C-bus multiplexer designed by NXP Semiconductors. This advanced component is engineered to provide seamless communication and control for systems with limited I2C-bus lines. It is an ideal solution for applications that require the connection of multiple I2C devices with the same address or for systems that need to resolve address conflicts.

Key Features:

  • Channel Selection: The PCA9540BDP,118 allows for two active channels that can be selected via the I2C-bus, enabling the user to switch between different I2C devices or groups of devices that share the same I2C address.
  • Low Standby Current: This multiplexer is designed to have a low standby current, making it suitable for power-sensitive applications.
  • Interrupt Function: It comes with an interrupt function that notifies the master controller when an event occurs on one of the downstream I2C-buses, ensuring prompt response to peripheral requests.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 2.5V to 5.5V, accommodating various system power requirements.
  • High Noise Filter: An integrated noise filter on the I2C-bus inputs suppresses spurious noise, ensuring reliable communication in electrically noisy environments.
  • Package: It is available in a small and compact TSSOP-8 package, which is suitable for space-constrained applications.

Applications:

The PCA9540BDP,118 is designed to address the needs of multiple markets and applications. It is particularly useful in:

  • Server systems where multiple I2C devices need to be managed.
  • Industrial control systems that require multiple sensors with the same I2C address.
  • Consumer electronics where several peripherals need to be accessed via a single I2C-bus.
  • Complex embedded systems with extensive I2C device networks.

With its robust design and ease of use, the PCA9540BDP,118 from NXP is an essential component for designers and engineers looking to optimize their I2C-bus systems. It simplifies the management of I2C devices, enhances system reliability, and provides the flexibility needed to handle complex communication requirements.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9160 $57.4800
65+ $1.5721 $102.1865
100+ $1.5230 $152.3000
140+ $1.4739 $206.3460
180+ $1.4248 $256.4640
235+ $1.2774 $300.1890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,580 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess