EN
  • EN
  • DE

MC14076BDG

Part No MC14076BDG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MC14076
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926081-MC14076BDG
Ultra Librarian 3D Model Ultra Librarian MC14076BDG CAD Model

Description

The ON Semiconductor MC14076BDG is a high-performance integrated circuit that belongs to the CMOS family of digital logic devices. This particular chip is a Quad D-Type Flip-Flop with independent set and reset inputs for each flip-flop. It is designed to be used in a wide range of applications including control systems, digital data storage, shift registers, and other sequential logic functions.

Key Features

  • Logic Type: Quad D-Type Flip-Flop
  • Supply Voltage Range: 3V to 18V
  • Output Current: High and Low
  • Propagation Delay Time: Varies with supply voltage and temperature
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Performance and Quality

The MC14076BDG is designed for optimal performance across a broad range of operating conditions. It features a wide supply voltage range, making it versatile for use in various applications. The device also offers robust output current capabilities, ensuring reliable operation. With its fast propagation delay times, the MC14076BDG is suitable for high-speed operations, while still maintaining low power consumption typical of CMOS integrated circuits.

Applications

ON Semiconductor's MC14076BDG is highly versatile and can be implemented in numerous digital applications. It is particularly useful in:

  • Automotive systems
  • Data storage devices
  • Industrial control systems
  • Communication equipment
  • Consumer electronics

Reliability and Packaging

The MC14076BDG is available in a SOIC-14 package, which is suitable for surface-mounted technology (SMT). The device is characterized for operation from -55°C to +125°C, ensuring reliable performance even under extreme conditions. ON Semiconductor's commitment to quality means that the MC14076BDG is manufactured to the highest standards, ensuring consistent performance and durability.

Summary

ON Semiconductor's MC14076BDG is a reliable and flexible solution for designers who require high-quality, high-performance flip-flops in their digital systems. With its wide operating voltage range, low power consumption, and robust temperature tolerance, the MC14076BDG is an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2926 $51.2050
420+ $0.2401 $100.8420
645+ $0.2326 $150.0270
890+ $0.2251 $200.3390
1,150+ $0.2176 $250.2400
1,540+ $0.1951 $300.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess